Georg Fischer Piping Systems Ltd Pipes - Multilayer-Pipes 4604016004621

Description
Silenta 3A® PP Pipe w Single Socket
Request a Quote Datasheet
Description
Silenta 3A® PP Pipe w Single Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipes - Multilayer-Pipes - 4604016004621 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - Multilayer-Pipes
4604016004621
Pipes - Multilayer-Pipes 4604016004621
Silenta 3A® PP Pipe w Single Socket

Silenta 3A® PP Pipe w Single Socket

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Pipe
Product Number 4604016004621
Product Name Pipes - Multilayer-Pipes
Material PP
Unlock Full Specs
to access all available technical data

Similar Products

Pipes - Plastic-Pipes - 316355017 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE
Length 16.4 ft (50 dm)
Maximum Pressure 232 psi (163 m H2O)
View Details
Pipes - Plastic-Pipes - 167480730 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP
Maximum Pressure 145 psi (102 m H2O)
View Details
Pipes - Plastic-Pipes - 175483220S - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVDF
Maximum Pressure 145 psi (102 m H2O)
View Details
Plastic Pipes - 4374888 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Material Plastic; PVC & CPVC; Pvc-u
Length 6.56 ft (20 dm)
Wall Thickness 0.0827 inch (2.1 mm)
View Details