Georg Fischer Piping Systems Ltd Pipes - Multilayer-Pipes 4604020005721

Description
Silenta 3A® PP Pipe w Single Socket
Request a Quote Datasheet
Description
Silenta 3A® PP Pipe w Single Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipes - Multilayer-Pipes - 4604020005721 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - Multilayer-Pipes
4604020005721
Pipes - Multilayer-Pipes 4604020005721
Silenta 3A® PP Pipe w Single Socket

Silenta 3A® PP Pipe w Single Socket

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Pipe
Product Number 4604020005721
Product Name Pipes - Multilayer-Pipes
Material PP
Unlock Full Specs
to access all available technical data

Similar Products

Pipes - Plastic-Pipes - 177480109 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material ECTFE
Maximum Pressure 145 psi (102 m H2O)
View Details
Pipes - Multilayer-Pipes - 351620794 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE-RT; Brass; PE-X; Gunmetal; Pre-insulated
Length 164 ft (500 dm)
View Details
Pipes - Plastic-Pipes - 300206020 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP
Length 13.12 ft (40 dm)
View Details
Pipes - Plastic-Pipes - 355463321 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Length 164 ft (500 dm)
Maximum Pressure 145 psi (102 m H2O)
View Details