State Safety & Compliance 8" Axial Canister Blowers - DC axial blower > UOM - Each 9506

Description
"Offers lightweight design and high-output from an AC electric motor. Designed with tough steel construction, a durable grill, convenient carry handle and rubber feet. Small profile means easy storage. Certified to CSA STD C22.2 No 113. Air delivery certified CEESI. (cfm calculated using 15ㆠx 8㶠ducting based on the diameter of the blower). Flow rates AC: free air at blower 1275 cfm; (1) 90? bend 661 cfm; (2) 90? bends 582 cfm. Flow rates DC: free air at blower 1150 cfm; (1) 90? bend 595 cfm; (2) 90? bends 530 cfm.Ships Direct F.O.B. Mfg."
Description
"Offers lightweight design and high-output from an AC electric motor. Designed with tough steel construction, a durable grill, convenient carry handle and rubber feet. Small profile means easy storage. Certified to CSA STD C22.2 No 113. Air delivery certified CEESI. (cfm calculated using 15ㆠx 8㶠ducting based on the diameter of the blower). Flow rates AC: free air at blower 1275 cfm; (1) 90? bend 661 cfm; (2) 90? bends 582 cfm. Flow rates DC: free air at blower 1150 cfm; (1) 90? bend 595 cfm; (2) 90? bends 530 cfm.Ships Direct F.O.B. Mfg."

Suppliers

Company
Product
Description
Supplier Links
8 UOM - Each - 9506 - State Safety & Compliance">
Indianapolis, IN, USA
8" Axial Canister Blowers - DC axial blower > UOM - Each
9506
8" Axial Canister Blowers - DC axial blower > UOM - Each 9506
"Offers lightweight design and high-output from an AC electric motor. Designed with tough steel construction, a durable grill, convenient carry handle and rubber feet. Small profile means easy storage. Certified to CSA STD C22.2 No 113. Air delivery certified CEESI. (cfm calculated using 15ㆠx 8㶠ducting based on the diameter of the blower). Flow rates AC: free air at blower 1275 cfm; (1) 90? bend 661 cfm; (2) 90? bends 582 cfm. Flow rates DC: free air at blower 1150 cfm; (1) 90? bend 595 cfm; (2) 90? bends 530 cfm.Ships Direct F.O.B. Mfg."

"Offers lightweight design and high-output from an AC electric motor. Designed with tough steel construction, a durable grill, convenient carry handle and rubber feet. Small profile means easy storage. Certified to CSA STD C22.2 No 113. Air delivery certified CEESI. (cfm calculated using 15Æ x 8ö ducting based on the diameter of the blower). Flow rates AC: free air at blower 1275 cfm; (1) 90? bend 661 cfm; (2) 90? bends 582 cfm. Flow rates DC: free air at blower 1150 cfm; (1) 90? bend 595 cfm; (2) 90? bends 530 cfm.Ships Direct F.O.B. Mfg."

Supplier's Site

Technical Specifications

  State Safety & Compliance
Product Category Fans and Blowers (industrial)
Product Number 9506
Product Name 8" Axial Canister Blowers - DC axial blower > UOM - Each
Unlock Full Specs
to access all available technical data

Similar Products

Explosion-Proof Exhaust Fan - EFX - Thermon, Inc
Specs
Applications / Use Ventilation
Product Form Packaged
Draft Forced Draft
View Details
Backward Curved Fan - N88-50302(B) - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Extractor Fans - 8841008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use Ventilation
Fan / Blower Diameter 8.8 inch (224 mm)
Air Flow Rate 47 SCFM (80 m³/hr)
View Details
Duct Fans - Series 31, 31U, 38, 39, 39V & 52 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 24.0 inch (305 to 610 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details