State Safety & Compliance AC Electric Centrifugal Blowers - Standard > UOM - Each 9504

Description
"One single-phase electric blower is explosion-proof UL/CSA listed and includes Hazardous Location NEMA rated 115 V plug for use with explosion-proof socket (included). ABS housing provides non-sparking safety. Meets Class I, Divisions I and II, Group D and Class II, Divisions I and II, Groups F and G Hazardous Location Requirements. Warning: Explosion-Proof Blowers must be used with statically conductive ducting. Free air 1570 or 1100 with (1) 90? bend or 900 with (2) 90? bends. 3/4 hp motor. Also available Standard and High Output non-explosion proof blower.Ships Direct F.O.B. Mfg."
Description
"One single-phase electric blower is explosion-proof UL/CSA listed and includes Hazardous Location NEMA rated 115 V plug for use with explosion-proof socket (included). ABS housing provides non-sparking safety. Meets Class I, Divisions I and II, Group D and Class II, Divisions I and II, Groups F and G Hazardous Location Requirements. Warning: Explosion-Proof Blowers must be used with statically conductive ducting. Free air 1570 or 1100 with (1) 90? bend or 900 with (2) 90? bends. 3/4 hp motor. Also available Standard and High Output non-explosion proof blower.Ships Direct F.O.B. Mfg."

Suppliers

Company
Product
Description
Supplier Links
AC Electric Centrifugal Blowers - Standard > UOM - Each - 9504 - State Safety & Compliance
Indianapolis, IN, USA
AC Electric Centrifugal Blowers - Standard > UOM - Each
9504
AC Electric Centrifugal Blowers - Standard > UOM - Each 9504
"One single-phase electric blower is explosion-proof UL/CSA listed and includes Hazardous Location NEMA rated 115 V plug for use with explosion-proof socket (included). ABS housing provides non-sparking safety. Meets Class I, Divisions I and II, Group D and Class II, Divisions I and II, Groups F and G Hazardous Location Requirements. Warning: Explosion-Proof Blowers must be used with statically conductive ducting. Free air 1570 or 1100 with (1) 90? bend or 900 with (2) 90? bends. 3/4 hp motor. Also available Standard and High Output non-explosion proof blower.Ships Direct F.O.B. Mfg."

"One single-phase electric blower is explosion-proof UL/CSA listed and includes Hazardous Location NEMA rated 115 V plug for use with explosion-proof socket (included). ABS housing provides non-sparking safety. Meets Class I, Divisions I and II, Group D and Class II, Divisions I and II, Groups F and G Hazardous Location Requirements. Warning: Explosion-Proof Blowers must be used with statically conductive ducting. Free air 1570 or 1100 with (1) 90? bend or 900 with (2) 90? bends. 3/4 hp motor. Also available Standard and High Output non-explosion proof blower.Ships Direct F.O.B. Mfg."

Supplier's Site

Technical Specifications

  State Safety & Compliance
Product Category Fans and Blowers (industrial)
Product Number 9504
Product Name AC Electric Centrifugal Blowers - Standard > UOM - Each
Unlock Full Specs
to access all available technical data

Similar Products

Unit Heater -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Product Form Packaged
Configuration Heating
Environment Clean; Corrosive; Dirty
View Details
Pressure Blower - Series 07 - Hartzell Air Movement
Hartzell Air Movement
Specs
Fan / Blower Diameter 11.0 to 14.0 inch (279 to 356 mm)
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details
Turbo Blowers - VFT65-2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; HVAC
Product Form Packaged
Environment Clean
View Details
Screw Blower - Delta Hybrid direct driven - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details