State Safety & Compliance 16" Axial Blowers - Explosion-proof > UOM - Each 9515-01

Description
"For very large confined spaces. Delivers high output for drawing or pushing air. Durable and tough metal housing holds a 6-blade impeller (on standard & EX proof). Designed for easy stacking for multiple blower use. Standard 16"" blower has 1/2 hp motor. High output blower has 2 hp blower with efficient 3-blade impeller. Explosion-proof blower includes explosion-proof UL/CSA listed, single phase motor and NEMA rated 115 V plug. Meets Class I, Division I, Group D hazardous location requirements.Ships Direct F.O.B. Mfg."
Description
"For very large confined spaces. Delivers high output for drawing or pushing air. Durable and tough metal housing holds a 6-blade impeller (on standard & EX proof). Designed for easy stacking for multiple blower use. Standard 16"" blower has 1/2 hp motor. High output blower has 2 hp blower with efficient 3-blade impeller. Explosion-proof blower includes explosion-proof UL/CSA listed, single phase motor and NEMA rated 115 V plug. Meets Class I, Division I, Group D hazardous location requirements.Ships Direct F.O.B. Mfg."

Suppliers

Company
Product
Description
Supplier Links
16 UOM - Each - 9515-01 - State Safety & Compliance">
Indianapolis, IN, USA
16" Axial Blowers - Explosion-proof > UOM - Each
9515-01
16" Axial Blowers - Explosion-proof > UOM - Each 9515-01
"For very large confined spaces. Delivers high output for drawing or pushing air. Durable and tough metal housing holds a 6-blade impeller (on standard & EX proof). Designed for easy stacking for multiple blower use. Standard 16"" blower has 1/2 hp motor. High output blower has 2 hp blower with efficient 3-blade impeller. Explosion-proof blower includes explosion-proof UL/CSA listed, single phase motor and NEMA rated 115 V plug. Meets Class I, Division I, Group D hazardous location requirements.Ships Direct F.O.B. Mfg."

"For very large confined spaces. Delivers high output for drawing or pushing air. Durable and tough metal housing holds a 6-blade impeller (on standard & EX proof). Designed for easy stacking for multiple blower use. Standard 16"" blower has 1/2 hp motor. High output blower has 2 hp blower with efficient 3-blade impeller. Explosion-proof blower includes explosion-proof UL/CSA listed, single phase motor and NEMA rated 115 V plug. Meets Class I, Division I, Group D hazardous location requirements.Ships Direct F.O.B. Mfg."

Supplier's Site

Technical Specifications

  State Safety & Compliance
Product Category Fans and Blowers (industrial)
Product Number 9515-01
Product Name 16" Axial Blowers - Explosion-proof > UOM - Each
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Lobe Bare Blowers - Omega Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Fiberglass Centrifugal Exhauster Fan - Series 82, 83, 87 & 88 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 18.0 inch (305 to 457 mm)
Features ExplosionProof
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details
Backward Curved Fan - V32-A1 p - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details