State Safety & Compliance 16" Axial Blowers - Standard > UOM - Each 9515

Description
"For very large confined spaces. Delivers high output for drawing or pushing air. Durable and tough metal housing holds a 6-blade impeller (on standard & EX proof). Designed for easy stacking for multiple blower use. Standard 16"" blower has 1/2 hp motor. High output blower has 2 hp blower with efficient 3-blade impeller. Explosion-proof blower includes explosion-proof UL/CSA listed, single phase motor and NEMA rated 115 V plug. Meets Class I, Division I, Group D hazardous location requirements.Ships Direct F.O.B. Mfg."
Description
"For very large confined spaces. Delivers high output for drawing or pushing air. Durable and tough metal housing holds a 6-blade impeller (on standard & EX proof). Designed for easy stacking for multiple blower use. Standard 16"" blower has 1/2 hp motor. High output blower has 2 hp blower with efficient 3-blade impeller. Explosion-proof blower includes explosion-proof UL/CSA listed, single phase motor and NEMA rated 115 V plug. Meets Class I, Division I, Group D hazardous location requirements.Ships Direct F.O.B. Mfg."

Suppliers

Company
Product
Description
Supplier Links
16 UOM - Each - 9515 - State Safety & Compliance">
Indianapolis, IN, USA
16" Axial Blowers - Standard > UOM - Each
9515
16" Axial Blowers - Standard > UOM - Each 9515
"For very large confined spaces. Delivers high output for drawing or pushing air. Durable and tough metal housing holds a 6-blade impeller (on standard & EX proof). Designed for easy stacking for multiple blower use. Standard 16"" blower has 1/2 hp motor. High output blower has 2 hp blower with efficient 3-blade impeller. Explosion-proof blower includes explosion-proof UL/CSA listed, single phase motor and NEMA rated 115 V plug. Meets Class I, Division I, Group D hazardous location requirements.Ships Direct F.O.B. Mfg."

"For very large confined spaces. Delivers high output for drawing or pushing air. Durable and tough metal housing holds a 6-blade impeller (on standard & EX proof). Designed for easy stacking for multiple blower use. Standard 16"" blower has 1/2 hp motor. High output blower has 2 hp blower with efficient 3-blade impeller. Explosion-proof blower includes explosion-proof UL/CSA listed, single phase motor and NEMA rated 115 V plug. Meets Class I, Division I, Group D hazardous location requirements.Ships Direct F.O.B. Mfg."

Supplier's Site

Technical Specifications

  State Safety & Compliance
Product Category Fans and Blowers (industrial)
Product Number 9515
Product Name 16" Axial Blowers - Standard > UOM - Each
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 2832243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 368 SCFM (625 m³/hr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Fiberglass Air Control - Series FFL, FEP, FLC, FCO & FCP - Hartzell Air Movement
Specs
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
Material of Construction Fiberglass
Design Other; Dampers
View Details