UOM - Each - 9533 - State Safety & Compliance">
"Super-quiet, high-output COM-PAX-IAL blower is designed for effectiveness and optimal air-flow performance. Made of durable, lightweight corrosion-, UV- and chemical-resistant polyethylene material. Sturdy, easy-grip handles molded directly into the blower and canister housing. Offers the choice of 15Æ or 25Æ ducting. Quick-connect clipping system allows workers to attach canister, tools-free, to input side for powerful extraction or output side for ventilation. Ducting stores conveniently within canister. Choose from 110 VAC version or 12 VDC motor version.Ships Direct F.O.B. Mfg."
| State Safety & Compliance | |
|---|---|
| Product Category | Fans and Blowers (industrial) |
| Product Number | 9533 |
| Product Name | Plastic COM-PAX-IAL Blowers - 8" Plastic AC axial blower, no canister > UOM - Each |