Pelonis Technologies, Inc. Datasheets for Fans and Blowers (industrial)

Industrial fans and blowers are move air and granular media in industrial and commercial settings. Typical applications include air circulation for personnel, exhaust, or material handling.


Fans and Blowers (industrial): Learn more

Product Name Notes
120 x 112 x 32mm (4.72 x 4.72 x 1.26 in). Airflow: 23 CFM to 43 CFM. Frame: Aluminum AD12 Base/Stainless Steel Housing, Impeller: Thermoplastic PBT + 15 % GF,...
12V, 24V 10.09 CFM (0.29 m3/min) Ball Bearings Lead Wires: UL1007 (+) Red; (-) Black, AWG 22 Operating Temperature: -40ºC ~ +65ºC Operating Life: 10,000 hours at 25ºC Tachometer (Frequency...
12V, 24V 13.0~37.3 CFM (0.37~1.06 m3/min) Ball Bearings Lead Wires: UL1332 (+) Red; (-) Black, AWG 18 Operating Temperature: -40ºC ~ +65ºC Operating Life: 10,000 hours at 25ºC Tachometer (Frequency...
12V, 24V 17.8 CFM (0.51 m3/min) Ball Bearings Lead Wires: UL1007 (+) Red; (-) Black, AWG 20 Operating Temperature: -40ºC ~ +65ºC Operating Life: 10,000 hours at 25ºC Tachometer (Frequency...
12V, 24V 19.7~31 CFM (0.56~0.88 m3/min) Ball Bearings Lead Wires: UL1007 (+) Red; (-) Black, AWG 22/24 Operating Temperature: -40ºC ~ +65ºC Operating Life: 10,000 hours at 25ºC Tachometer (Frequency...
12V 148 CFM (4.19 m3/min) Ball Bearings Lead Wires: UL1007 (+) Red; (-) Black, AWG 24 Operating Temperature: -40ºC ~ +80ºC Operating Life: 50,000 hours at 25ºC Tachometer (Frequency Generator)...
12V 42 CFM (1.20 m3/min) Ball Bearings Lead Wires: UL1007 (+) Red; (-) Black, AWG 24 Operating Temperature: -40ºC ~ +80ºC Operating Life: 50,000 hours at 25ºC Tachometer (Frequency Generator)...
12V 71 CFM (2.00 m3/min) Ball Bearings Lead Wires: UL1007 (+) Red; (-) Black, AWG 24 Operating Temperature: -40ºC ~ +80ºC Operating Life: 50,000 hours at 25ºC Tachometer (Frequency Generator)...
190 x 177 x 72 mm (7.60 x 6.97 x 2.83 in). Airflow: 85 CFM - 128 CFM. Frame/Impeller: PC/Aluminum, Dual Ball Bearings. Available in 12 V, 24 V, and...
24V 11.50 CFM (0.33 m3/min) Ball Bearings Lead Wires: UL1007 (+) Red; (-) Black, AWG 22 Operating Temperature: -40ºC ~ +65ºC Operating Life: 10,000 hours at 25ºC Tachometer (Frequency Generator)...
24V 14.0 CFM (0.40 m3/min) Ball Bearings Lead Wires: UL1007 (+) Red; (-) Black, AWG 20 Operating Temperature: -40ºC ~ +65ºC Operating Life: 10,000 hours at 25ºC Tachometer (Frequency Generator)...
24V 18.4~33.8 CFM (0.52~0.96 m3/min) Ball Bearings Lead Wires: UL1332 (+) Red; (-) Black, AWG 18 Operating Temperature: -40ºC ~ +65ºC Operating Life: 10,000 hours at 25ºC Tachometer (Frequency Generator)...
24V 18.7 CFM (0.53 m3/min) Ball Bearings Lead Wires: UL1007 (+) Red; (-) Black, AWG 20 Operating Temperature: -40ºC ~ +65ºC Operating Life: 10,000 hours at 25ºC Tachometer (Frequency Generator)...
24V 19.8 CFM (0.56 m3/min) Ball Bearings Lead Wires: UL1007 (+) Red; (-) Black, AWG 20 Operating Temperature: -40ºC ~ +65ºC Operating Life: 10,000 hours at 25ºC Tachometer (Frequency Generator)...
24V 9.5 CFM (0.27 m3/min) Ball Bearings Lead Wires: UL1007 (+) Red; (-) Black, AWG 20 Operating Temperature: -40ºC ~ +65ºC Operating Life: 10,000 hours at 25ºC Tachometer (Frequency Generator)...
53 x 53 x 31mm (2.09 x 2.09 x 1.22 in). Airflow: 5 CFM to 16 CFM. Frame/Impeller: PC/ABS + 20 %GF, UL94-V0, Base: Aluminum Die Cast. Dual Ball Bearings.
5V, 24V 15.2~37.0 CFM (0.43~1.05 m3/min) Ball Bearings Lead Wires: UL1007 (+) Red; (-) Black, AWG 24 Operating Temperature: -40ºC ~ +65ºC Operating Life: 10,000 hours at 25ºC Tachometer (Frequency...
PTA series Axial Inline Duct Fans have high airflow performance and include an innovative aluminum structure for low noise and long-term reliability. Each housing is made of high-endurance metal and...
PTCC series Metal Box Fans have high airflow performance and include an innovative aluminum structure for low noise and long-term reliability. Each housing is made of high-endurance metal and the...
PTDD series Silent Mixed-Flow Inline Duct Fans provide efficient cooling with a low profile outer design that results in quiet operation. Each fan includes two-layer sound absorption material and uniquely...
PTEE-I series Metal Inline Duct Blowers have high airflow performance and include an innovative circular design to reduce noise. Each backward-curved centrifugal impeller is made of PA66(FR) material and the...
PTEE-P series ABS Inline Duct Blowers have high airflow performance and include two-layer sound absorbent cotton and sound wave holes to reduce noise. Each backward-curved centrifugal impeller is made of...
PTEE-Z series backward curve centrifugal fans include a compact radial fan with high airflow performance and long-term reliability. They can withstand high pressure during operation at low noise levels, are...
PTF & PTDD series Inline Duct Fans are well suited for indoor exhaust fresh air systems, ventilation, and humidification. Each fan includes smart wired technology that can detect the environmental...
PTF & PTDD series wireless control Inline Duct Fans are well suited for indoor exhaust fresh air systems, ventilation, and humidification. Each fan includes smart wireless technology that can adjust...
PTF-P series Mixed-Flow Inline Duct Fans are well suited for indoor exhaust fresh air systems, ventilation, and humidification. Mixed-Flow technology delivers a high flow rate in a small space against...
PTF-PE series Eco-Watt Mixed Flow Inline Duct Fans include EC motor technology with ultra-low power consumption and variable speed control. Each fan body is made of lightweight environmentally friendly double-iinsulation...
PTF-PZR series Roof-Mounted Exhaust Fans are easy to install and maintain and are designed to provide high efficiency output with optimal airflow and pressure during operation. Each fan is made...
PTF-S series Inline Duct Fans are well suited for indoor exhaust fresh air systems, ventilation, and humidification. Each fan is designed with a special integrated housing with innovative joints for...
PTGA series Axial Exhaust Fans are designed to provide optimal airflow and efficiency for residential and commercial applications. Each fan housing and impeller are made of high-quality UV resistant ABS...
PTGF series Inline Duct Fans are well suited for indoor exhaust fresh air systems, ventilation, and humidification. Each fan is designed with special clips for easy installation and maintenance. The...
PTI-AE series Eco-Watt Inline Duct Fans include EC motor technology with ultra-low power consumption and variable speed control. Each fan body is made of lightweight environmentally friendly double-insulation material. The...
PTI-IS Metal Inline Booster Fans are engineered to boost air in forced air heating and cooling systems without upsetting the balance in the closed-loop system. Each fan body is made...
Housing/Impeller: Plastic/Galvanized Steel Life: 40,000 hours IP Rating: IP44 Operating Temp: -25C~+40C Bearings: Ball RoHS Compliant
Impeller: Aluminum Life: 40,000 hours IP Rating: IP44 Operating Temp: -25C~+40C Bearings: Ball RoHS Compliant
Impeller: Galvanized Steel Life: 40,000 hours IP Rating: IP20 Operating Temp: -25C~+40C Bearings: Sleeve RoHS Compliant
Impeller: Galvanized Steel Life: 40,000 hours IP Rating: IP44 Operating Temp: -25C~+40C Bearings: Ball RoHS Compliant
Impeller: Metal Life: 40,000 hours IP Rating: IP44 Operating Temp: -25C~+40C Bearings: Ball RoHS Compliant
Impeller: PA66/Galvanized Steel Life: 40,000 hours IP Rating: IP23 Operating Temp: -25C~+40C Bearings: Ball RoHS Compliant
Impeller: PA66/Galvanized Steel Life: 40,000 hours IP Rating: IP44 Operating Temp: -25C~+40C Bearings: Ball RoHS Compliant
Impeller: PA66 Life: 40,000 hours IP Rating: IP44 Operating Temp: -25C~+40C Bearings: Ball RoHS Compliant
Impeller: PA66 Life: 40,000 hours IP Rating: IP23 Operating Temp: -25C~+40C Bearings: Ball RoHS Compliant
Impeller: PA66 Life: 40,000 hours IP Rating: IP44 Operating Temp: -25C~+40C Bearings: Ball RoHS Compliant
Impeller: Plastic/Galvanized Steel Life: 40,000 hours IP Rating: IP44 Operating Temp: -25C~+40C Bearings: Sleeve RoHS Compliant