Pelonis Technologies, Inc. PTEE-P SERIES - ABS Inline Duct Blowers PTEE-100P 220-240V

Description
PTEE-P series ABS Inline Duct Blowers have high airflow performance and include two-layer sound absorbent cotton and sound wave holes to reduce noise. Each backward-curved centrifugal impeller is made of PA66(FR) material and the external housing and connection box are made of ABS(FR). The fans can operate from -20℃ to 60℃ and include thermal protection and dual ball bearings for long-life operation up to 50,000 hours. The external rotor motor has a low temperature rise and is equipped with automatic more reset thermal overload protection. Insulation Class:F. Protection Class:IP67. less
Request a Quote
Description
PTEE-P series ABS Inline Duct Blowers have high airflow performance and include two-layer sound absorbent cotton and sound wave holes to reduce noise. Each backward-curved centrifugal impeller is made of PA66(FR) material and the external housing and connection box are made of ABS(FR). The fans can operate from -20℃ to 60℃ and include thermal protection and dual ball bearings for long-life operation up to 50,000 hours. The external rotor motor has a low temperature rise and is equipped with automatic more reset thermal overload protection. Insulation Class:F. Protection Class:IP67. less
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PTEE-P SERIES - ABS Inline Duct Blowers - PTEE-100P 220-240V - Pelonis Technologies, Inc.
Exton, PA, USA
PTEE-P SERIES - ABS Inline Duct Blowers
PTEE-100P 220-240V
PTEE-P SERIES - ABS Inline Duct Blowers PTEE-100P 220-240V
PTEE-P series ABS Inline Duct Blowers have high airflow performance and include two-layer sound absorbent cotton and sound wave holes to reduce noise. Each backward-curved centrifugal impeller is made of PA66(FR) material and the external housing and connection box are made of ABS(FR). The fans can operate from -20℃ to 60℃ and include thermal protection and dual ball bearings for long-life operation up to 50,000 hours. The external rotor motor has a low temperature rise and is equipped with automatic more reset thermal overload protection. Insulation Class:F. Protection Class:IP67. less

PTEE-P series ABS Inline Duct Blowers have high airflow
performance and include two-layer sound absorbent cotton and
sound wave holes to reduce noise.
Each backward-curved centrifugal impeller is made of PA66(FR)
material and the external housing and connection box are made
of ABS(FR). The fans can operate from -20℃ to 60℃ and
include thermal protection and dual ball bearings for long-life
operation up to 50,000 hours.
The external rotor motor has a low temperature rise and is
equipped with automatic more reset thermal overload protection.
Insulation Class:F.
Protection Class:IP67. less

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Fans and Blowers (industrial)
Product Number PTEE-100P 220-240V
Product Name PTEE-P SERIES - ABS Inline Duct Blowers
Applications / Use HVAC
Unlock Full Specs
to access all available technical data

Similar Products

K5331-37 Titan® Series DC Blower - K5331L12BALB1b-37 - Pelonis Technologies, Inc.
Specs
Product Form Packaged
Environment Clean
Air Flow Rate 5 SCFM (9.26 m³/hr)
View Details
PTF & PTDD SERIES - Smart Inline Duct Fans with Wired Control - PTF-200PMZC M 220-240V/50Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
PTF & PTDD SERIES - Smart Inline Duct Fans with Wired Control - PTF-100PMZC H 220-240V/50Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
PTGF SERIES - Inline Duct Fans - PTGF-200\100P L 220-240V/50Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details