Pelonis Technologies, Inc. Datasheets for AC Power Cords
AC power cords carry alternating current from one area to another. There are many different standard plugs and voltages, depending upon the country.
AC Power Cords: Learn more
| Product Name | Notes |
|---|---|
| 180 DEGREE POWER CORD (with open wires) Part No.: FPC-180-24 Wire: SPT1, 2-conductor 105°C, 300 volts Length: 610mm (24in) Type: 2-contact straight plug to open wires UL, CSA listed RoHS... | |
| 180 DEGREE POWER CORD (with wall plug) Part No.: FPC-180-24P Wire: SPT1, 2-conductor 105°C, 300 volts Length: 610mm (24in) Type: 2-contact straight plug to wall plug UL, CSA listed RoHS... | |
| 45 DEGREE POWER CORD (with open wires) Part No.: FPC-45-12 Wire: SPT1, 2-conductor 105°C, 300 volts Length: 305mm (12in) Type: 2-contact 45 degree plug to open wires UL, CSA listed... | |
| 45 DEGREE POWER CORD (with open wires) Part No.: FPC-45-24 Wire: SPT1, 2-conductor 105°C, 300 volts Length: 610mm (24in) Type: 2-contact 45 degree plug to open wires UL, CSA listed... | |
| 45 DEGREE POWER CORD (with open wires) Part No.: FPC-45-36 Wire: SPT1, 2-conductor 105°C, 300 volts Length: 914mm (36in) Type: 2-contact 45 degree plug to open wires UL, CSA listed... | |
| 45 DEGREE POWER CORD (with open wires) Part No.: FPC-45-48 Wire: SPT1, 2-conductor 105°C, 300 volts Length: 1219mm (48in) Type: 2-contact 45 degree plug to open wires UL, CSA listed... | |
| 45 DEGREE POWER CORD (with open wires) Part No.: FPC-45-72 Wire: SPT1, 2-conductor 105°C, 300 volts Length: 1829mm (72in) Type: 2-contact 45 degree plug to open wires UL, CSA listed... | |
| 45 DEGREE POWER CORD (with wall plug) Part No.: FPC-45-24P Wire: SPT1, 2-conductor 105°C, 300 volts Length: 610mm (24in) Type: 2-contact 45 degree plug to wall plug UL, CSA listed... | |
| 45 DEGREE POWER CORD (with wall plug) Part No.: FPC-45-36P Wire: SPT1, 2-conductor 105°C, 300 volts Length: 914mm (36in) Type: 2-contact 45 degree plug to wall plug UL, CSA listed... | |
| 45 DEGREE POWER CORD (with wall plug) Part No.: FPC-45-48P Wire: SPT1, 2-conductor 105°C, 300 volts Length: 1219mm (48in) Type: 2-contact 45 degree plug to wall plug UL, CSA listed... | |
| 45 DEGREE POWER CORD (with wall plug) Part No.: FPC-45-48P Wire: SPT1, 2-conductor 105°C, 300 volts Length: 1829mm (72in) Type: 2-contact 45 degree plug to wall plug UL, CSA listed... | |
| 90 DEGREE POWER CORD (with open wires) Part No.: FPC-90-12 Wire: SPT1, 2-conductor 105°C, 300 volts Length: 305mm (12in) Type: 2-contact 90 degree plug to open wires UL, CSA listed... | |
| 90 DEGREE POWER CORD (with open wires) Part No.: FPC-90-24 Wire: SPT1, 2-conductor 105°C, 300 volts Length: 610mm (24in) Type: 2-contact 90 degree plug to open wires UL, CSA listed... | |
| 90 DEGREE POWER CORD (with open wires) Part No.: FPC-90-36 Wire: SPT1, 2-conductor 105°C, 300 volts Length: 914mm (36in) Type: 2-contact 90 degree plug to open wires UL, CSA listed... | |
| 90 DEGREE POWER CORD (with wall plug) Part No.: FPC-90-24P Wire: SPT1, 2-conductor 105°C, 300 volts Length: 610mm (24in) Type: 2-contact 90 degree plug to wall plug UL, CSA listed... | |
| 90 DEGREE POWER CORD (with wall plug) Part No.: FPC-90-36P Wire: SPT1, 2-conductor 105°C, 300 volts Length: 914mm (36in) Type: 2-contact 90 degree plug to wall plug UL, CSA listed... | |
| T-TYPE POWER CORD (open wires) Part No.: FPC-T-24 Wire: SPT1, 2-conductor 105°C, 300 volts Length: 610mm (24in) Type: 2-contact T-type plug to open wires UL, CSA listed RoHS compliant Innovative... | |
| T-TYPE POWER CORD (with wall plug) Part No.: FPC-T-24P Wire: SPT1, 2-conductor 105°C, 300 volts Length: 610mm (24in) Type: 2-contact T-type plug to wall plug UL, CSA listed RoHS compliant... |