Pelonis Technologies, Inc. PTEE-I SERIES - Metal Inline Duct Blowers PTEE-315I 220-240V/50Hz

Description
PTEE-I series Metal Inline Duct Blowers have high airflow performance and include an innovative circular design to reduce noise. Each backward-curved centrifugal impeller is made of PA66(FR) material and the external housing and connection box are made of ABS(FR). The fans can operate from -20℃ to 60℃ and include thermal protection and dual ball bearings for long-life operation up to 50,000 hours. The external rotor motor has a low temperature rise and is equipped with automatic reset thermal overload more protection. Insulation Class:F. Protection Class:IP44. less
Request a Quote
Description
PTEE-I series Metal Inline Duct Blowers have high airflow performance and include an innovative circular design to reduce noise. Each backward-curved centrifugal impeller is made of PA66(FR) material and the external housing and connection box are made of ABS(FR). The fans can operate from -20℃ to 60℃ and include thermal protection and dual ball bearings for long-life operation up to 50,000 hours. The external rotor motor has a low temperature rise and is equipped with automatic reset thermal overload more protection. Insulation Class:F. Protection Class:IP44. less
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PTEE-I SERIES - Metal Inline Duct Blowers - PTEE-315I 220-240V/50Hz - Pelonis Technologies, Inc.
Exton, PA, USA
PTEE-I SERIES - Metal Inline Duct Blowers
PTEE-315I 220-240V/50Hz
PTEE-I SERIES - Metal Inline Duct Blowers PTEE-315I 220-240V/50Hz
PTEE-I series Metal Inline Duct Blowers have high airflow performance and include an innovative circular design to reduce noise. Each backward-curved centrifugal impeller is made of PA66(FR) material and the external housing and connection box are made of ABS(FR). The fans can operate from -20℃ to 60℃ and include thermal protection and dual ball bearings for long-life operation up to 50,000 hours. The external rotor motor has a low temperature rise and is equipped with automatic reset thermal overload more protection. Insulation Class:F. Protection Class:IP44. less

PTEE-I series Metal Inline Duct Blowers have high airflow
performance and include an innovative circular design to reduce
noise.
Each backward-curved centrifugal impeller is made of PA66(FR)
material and the external housing and connection box are made
of ABS(FR). The fans can operate from -20℃ to 60℃ and
include thermal protection and dual ball bearings for long-life
operation up to 50,000 hours.
The external rotor motor has a low temperature rise and is
equipped with automatic reset thermal overload more protection.
Insulation Class:F.
Protection Class:IP44. less

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Fans and Blowers (industrial)
Product Number PTEE-315I 220-240V/50Hz
Product Name PTEE-I SERIES - Metal Inline Duct Blowers
Applications / Use HVAC
Unlock Full Specs
to access all available technical data

Similar Products

PTEE-I SERIES - Metal Inline Duct Blowers - PTEE-315I 100-120V/60Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
PTF-P SERIES - Mixed-Flow Inline Duct Fans - PTF-125P H 100-120V/60Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
146mm AC Centrifugal Fan (Forward Curve/Dual Shaft) - FS146B - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC; Ventilation
Product Form Packaged
Environment Clean
View Details
PTI-IS SERIES - Metal Inline Booster Fans - PTI-100IS 100-120V/60Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details