Pelonis Technologies, Inc. Datasheets for Temperature Controllers
Temperature controllers accept inputs from temperature sensors or thermometers, and then output a control signal to keep the temperature at the desired level.
Temperature Controllers: Learn more
| Product Name | Notes |
|---|---|
| The DTC-A series Temperature and Time Controller series is designed for more precise heating. The temperature can be controlled within 1 ºC of the set temperature from 1 to 150... | |
| The DTC-N series NTC 4-Phase Temperature and Time Controller uses Pulse Width Modulation (PWM) to control power input and provides four temperatures of 40 ºC, 45 ºC, 50 ºC, 55... | |
| The DTC-S series 4-Phase Temperature and Time Controller uses Pulse Width Modulation (PWM) to control power input and provides four settings of 25%, 50%, 75%, and 100%. The output temperature... | |
| The DTC-T series AC to DC Digital Temperature and Time Controller uses Pulse Width Modulation (PWM) to control power input, providing four settings of 25%, 50%, 75% and 100%. The... | |
| The MT series Micro Temperature Controller's small, compact patented design provides a quick solution for implementing heating features into your existing applications without reorganizing circuit layouts. Its robust feature allows... |