Pelonis Technologies, Inc. 190mm AC Centrifugal Fan (Backward Curve) FH190S0000-068-020-2

Description
Impeller: PA66 Life: 40,000 hours IP Rating: IP44 Operating Temp: -25C~+40C Bearings: Ball RoHS Compliant
Request a Quote Datasheet
Description
Impeller: PA66 Life: 40,000 hours IP Rating: IP44 Operating Temp: -25C~+40C Bearings: Ball RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
190mm AC Centrifugal Fan (Backward Curve) - FH190S0000-068-020-2 - Pelonis Technologies, Inc.
Exton, PA, USA
190mm AC Centrifugal Fan (Backward Curve)
FH190S0000-068-020-2
190mm AC Centrifugal Fan (Backward Curve) FH190S0000-068-020-2
Impeller: PA66 Life: 40,000 hours IP Rating: IP44 Operating Temp: -25C~+40C Bearings: Ball RoHS Compliant
  • Impeller: PA66
  • Life: 40,000 hours
  • IP Rating: IP44
  • Operating Temp: -25C~+40C
  • Bearings: Ball
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Fans and Blowers (industrial)
Product Number FH190S0000-068-020-2
Product Name 190mm AC Centrifugal Fan (Backward Curve)
Applications / Use HVAC; Ventilation
Product Form Packaged
Environment Clean
Fan / Blower Diameter 7.5 inch (190 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PTF-S SERIES - Inline Duct Fans - PTF-125S H 100-120V/60Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
PTF-P SERIES - Mixed-Flow Inline Duct Fans - PTF-200P L 100-120V/60Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
PTF & PTDD SERIES - Smart Inline Duct Fans with Wired Control - PTDD-150PWZC H 220-240V/50Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
PTF-S SERIES - Inline Duct Fans - PTF-125S L 100-120V/60Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details