Pelonis Technologies, Inc. 280mm AC Centrifugal Fan (Backward Curve) FH280C0000-068-045-2

Description
Impeller: Metal Life: 40,000 hours IP Rating: IP44 Operating Temp: -25C~+40C Bearings: Ball RoHS Compliant
Request a Quote Datasheet
Description
Impeller: Metal Life: 40,000 hours IP Rating: IP44 Operating Temp: -25C~+40C Bearings: Ball RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
280mm AC Centrifugal Fan (Backward Curve) - FH280C0000-068-045-2 - Pelonis Technologies, Inc.
Exton, PA, USA
280mm AC Centrifugal Fan (Backward Curve)
FH280C0000-068-045-2
280mm AC Centrifugal Fan (Backward Curve) FH280C0000-068-045-2
Impeller: Metal Life: 40,000 hours IP Rating: IP44 Operating Temp: -25C~+40C Bearings: Ball RoHS Compliant
  • Impeller: Metal
  • Life: 40,000 hours
  • IP Rating: IP44
  • Operating Temp: -25C~+40C
  • Bearings: Ball
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Fans and Blowers (industrial)
Product Number FH280C0000-068-045-2
Product Name 280mm AC Centrifugal Fan (Backward Curve)
Applications / Use HVAC; Ventilation
Product Form Packaged
Environment Clean
Fan / Blower Diameter 11.0 inch (280 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PTF & PTDD SERIES - Smart Inline Duct Fans with Wired Control - PTDD-150PWZC H 220-240V/50Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
PTEE-Z SERIES - Backward Curve Centrifugal Fans - PTEE-133Z 220-240V/50Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC; Ventilation
Product Form Packaged
Environment Clean
View Details
PTI-IS SERIES - Metal Inline Booster Fans - PTI-100IS 100-120V/60Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
P1970-38 Titan® Series DC Blower - P1970M12BALA1b-38 - Pelonis Technologies, Inc.
Specs
Product Form Packaged
Environment Clean
Air Flow Rate 106 SCFM (181 m³/hr)
View Details