Pelonis Technologies, Inc. 320mm AC Centrifugal Fan (Backward Curve) FH320A0000-074-035-4

Description
Impeller: Aluminum Life: 40,000 hours IP Rating: IP44 Operating Temp: -25C~+40C Bearings: Ball RoHS Compliant
Request a Quote Datasheet
Description
Impeller: Aluminum Life: 40,000 hours IP Rating: IP44 Operating Temp: -25C~+40C Bearings: Ball RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
320mm AC Centrifugal Fan (Backward Curve) - FH320A0000-074-035-4 - Pelonis Technologies, Inc.
Exton, PA, USA
320mm AC Centrifugal Fan (Backward Curve)
FH320A0000-074-035-4
320mm AC Centrifugal Fan (Backward Curve) FH320A0000-074-035-4
Impeller: Aluminum Life: 40,000 hours IP Rating: IP44 Operating Temp: -25C~+40C Bearings: Ball RoHS Compliant
  • Impeller: Aluminum
  • Life: 40,000 hours
  • IP Rating: IP44
  • Operating Temp: -25C~+40C
  • Bearings: Ball
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Fans and Blowers (industrial)
Product Number FH320A0000-074-035-4
Product Name 320mm AC Centrifugal Fan (Backward Curve)
Applications / Use HVAC; Ventilation
Product Form Packaged
Environment Clean
Fan / Blower Diameter 12.6 inch (320 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Blower PTA9725-B - PTA9725LH12B-B - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Product Form Packaged
Environment Clean
Drive Type Direct
View Details
PTGF SERIES - Inline Duct Fans - PTGF-500\150P L 220-240V/50Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
PTF & PTDD SERIES - Smart Inline Duct Fans with Wired Control - PTDD-150PWZC H 220-240V/50Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
PTF-P SERIES - Mixed-Flow Inline Duct Fans - PTF-100P H 100-120V/60Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details