Pelonis Technologies, Inc. 320mm AC Centrifugal Fan (Forward Curve/Dual Shaft) FS320A0000-137-170-4

Description
Impeller: Galvanized Steel Life: 40,000 hours IP Rating: IP44 Operating Temp: -25C~+40C Bearings: Ball RoHS Compliant
Request a Quote Datasheet
Description
Impeller: Galvanized Steel Life: 40,000 hours IP Rating: IP44 Operating Temp: -25C~+40C Bearings: Ball RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
320mm AC Centrifugal Fan (Forward Curve/Dual Shaft) - FS320A0000-137-170-4 - Pelonis Technologies, Inc.
Exton, PA, USA
320mm AC Centrifugal Fan (Forward Curve/Dual Shaft)
FS320A0000-137-170-4
320mm AC Centrifugal Fan (Forward Curve/Dual Shaft) FS320A0000-137-170-4
Impeller: Galvanized Steel Life: 40,000 hours IP Rating: IP44 Operating Temp: -25C~+40C Bearings: Ball RoHS Compliant
  • Impeller: Galvanized Steel
  • Life: 40,000 hours
  • IP Rating: IP44
  • Operating Temp: -25C~+40C
  • Bearings: Ball
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Fans and Blowers (industrial)
Product Number FS320A0000-137-170-4
Product Name 320mm AC Centrifugal Fan (Forward Curve/Dual Shaft)
Applications / Use HVAC; Ventilation
Product Form Packaged
Environment Clean
Fan / Blower Diameter 12.6 inch (320 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PTGF SERIES - Inline Duct Fans - PTGF-300\125P H 220-240V/50Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
PTEE-I SERIES - Metal Inline Duct Blowers - PTEE-150I 220-240V/50Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
PTF-P SERIES - Mixed-Flow Inline Duct Fans - PTF-315P L 100-120V/60Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
190mm AC Centrifugal Fan (Backward Curve) - FH190R0000-068-020-2 - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC; Ventilation
Product Form Packaged
Environment Clean
View Details