Pelonis Technologies, Inc. 355mm AC Centrifugal Fan (Backward Curve) FH355A0000-074-050-4

Description
Impeller: Aluminum Life: 40,000 hours IP Rating: IP44 Operating Temp: -25C~+40C Bearings: Ball RoHS Compliant
Request a Quote Datasheet
Description
Impeller: Aluminum Life: 40,000 hours IP Rating: IP44 Operating Temp: -25C~+40C Bearings: Ball RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
355mm AC Centrifugal Fan (Backward Curve) - FH355A0000-074-050-4 - Pelonis Technologies, Inc.
Exton, PA, USA
355mm AC Centrifugal Fan (Backward Curve)
FH355A0000-074-050-4
355mm AC Centrifugal Fan (Backward Curve) FH355A0000-074-050-4
Impeller: Aluminum Life: 40,000 hours IP Rating: IP44 Operating Temp: -25C~+40C Bearings: Ball RoHS Compliant
  • Impeller: Aluminum
  • Life: 40,000 hours
  • IP Rating: IP44
  • Operating Temp: -25C~+40C
  • Bearings: Ball
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Fans and Blowers (industrial)
Product Number FH355A0000-074-050-4
Product Name 355mm AC Centrifugal Fan (Backward Curve)
Applications / Use HVAC; Ventilation
Product Form Packaged
Environment Clean
Fan / Blower Diameter 14.0 inch (355 mm)
Unlock Full Specs
to access all available technical data

Similar Products

120mm AC Centrifugal Fan (Forward Curve/Single Inlet) - FD120B - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC; Ventilation
Product Form Packaged
Environment Clean
View Details
PTI-IS SERIES - Metal Inline Booster Fans - PTI-200IS 220-240V/50Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
PTF & PTDD SERIES - Smart Inline Duct Fans with Wireless Control - PTF-200PMZI M 220-240V/50Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
PTEE-I SERIES - Metal Inline Duct Blowers - PTEE-250I 220-240V/50Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details