Pelonis Technologies, Inc. 150mm AC Centrifugal Fan (Single Inlet) FD150A0000-068-020-2

Description
Impeller: PA66 Life: 40,000 hours IP Rating: IP44 Operating Temp: -25C~+40C Bearings: Ball RoHS Compliant
Request a Quote
Description
Impeller: PA66 Life: 40,000 hours IP Rating: IP44 Operating Temp: -25C~+40C Bearings: Ball RoHS Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FD150A0000-068-020-2 is a 150mm AC centrifugal fan designed for various applications including HVAC, cabinet cooling, medical equipment, military applications, air filtration, and commercial and industrial cooling. It features a high-efficiency PA66 impeller and operates with a lifespan of approximately 40,000 hours. The fan has an IP44 rating, indicating protection against solid objects larger than 1mm and water splashes from any direction. It can operate within a temperature range of -25°C to +40°C and utilizes maintenance-free ball bearings for reliable performance. The fan is precision balanced to ensure vibration-free operation and is constructed to be compact and rugged, making it suitable for demanding environments.

Datasheet Summary
Powered by GS/AI

The FD150A0000-068-020-2 is a 150mm AC centrifugal fan designed for various applications including HVAC, cabinet cooling, medical equipment, military applications, air filtration, and commercial and industrial cooling. It features a high-efficiency PA66 impeller and operates with a lifespan of approximately 40,000 hours. The fan has an IP44 rating, indicating protection against solid objects larger than 1mm and water splashes from any direction. It can operate within a temperature range of -25°C to +40°C and utilizes maintenance-free ball bearings for reliable performance. The fan is precision balanced to ensure vibration-free operation and is constructed to be compact and rugged, making it suitable for demanding environments.

Suppliers

Company
Product
Description
Supplier Links
150mm AC Centrifugal Fan (Single Inlet) - FD150A0000-068-020-2 - Pelonis Technologies, Inc.
Exton, PA, USA
150mm AC Centrifugal Fan (Single Inlet)
FD150A0000-068-020-2
150mm AC Centrifugal Fan (Single Inlet) FD150A0000-068-020-2
Impeller: PA66 Life: 40,000 hours IP Rating: IP44 Operating Temp: -25C~+40C Bearings: Ball RoHS Compliant
  • Impeller: PA66
  • Life: 40,000 hours
  • IP Rating: IP44
  • Operating Temp: -25C~+40C
  • Bearings: Ball
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Fans and Blowers (industrial)
Product Number FD150A0000-068-020-2
Product Name 150mm AC Centrifugal Fan (Single Inlet)
Applications / Use HVAC; Ventilation
Product Form Packaged
Environment Clean
Fan / Blower Diameter 5.9 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PTDD SERIES - Silent Mixed-Flow Inline Duct Fans - PTDD-100/125P H 220-240V/50Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
140mm AC Centrifugal Fan (Forward Curve/Single Inlet) - FD140C - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC; Ventilation
Product Form Packaged
Environment Clean
View Details
Reverse Flow fan PTA13628-A - PTA13628H12B-A2 - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
180mm AC Centrifugal Fan (Forward Curve/Single Inlet) - FD180I - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC; Ventilation
Product Form Packaged
Environment Clean
View Details