Pelonis Technologies, Inc. Datasheets for Brushless Motors
Brushless motors are synchronous electric motors that have a magnetically (AC induction) or electronically (DC) controlled commutation system instead of a brush-based mechanical commutation system.
Brushless Motors: Learn more
| Product Name | Notes |
|---|---|
| 10 x 4 mm (0.39 x 0.16 in). Axially Grooved Bearings. 3V (2.8~3.3V range). Brushless Commutation for long life operation. RoHS Compliant. | |
| 13 x 5 mm (0.52 x 0.20 in). Axially Grooved Bearings. 3V (2.8~3.3V range). Brushless Commutation for long life operation. RoHS Compliant. | |
| 13 x 6 mm (0.52 x 0.24 in). Axially Grooved Bearings. 5V (4.5~5.5V range). Brushless Commutation for long life operation. RoHS Compliant. |