120 x 112 x 32mm (4.72 x 4.72 x 1.26 in). Airflow: 23 CFM to 43 CFM. Frame: Aluminum AD12 Base/Stainless Steel Housing, Impeller: Thermoplastic PBT + 15 % GF, UL94-V0. Dual Ball Bearings. Available in 12V, 24V and 48V. CE, UL, and cUL listed. RoHS Compliant.
Optional Intelligent Motion Controls: Inrush Current Protection, Tachometer (Frequency Generator), Rotation Detection, Rotation Detection Complement, Life Detection, Life Detection Complement, Voltage Signal Control, Current Signal Control, more PWM Control, Over-voltage Protection, Automatic Temperature Control, Variable Resistor Control, Current Limit Protection, Fixed Constant Speed, Programmable Constant Speed, IP54 Protection, IP56 Protection, IP67 Protection less
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Fans and Blowers (industrial) |
| Product Number | P1232H24BALB1b-28 |
| Product Name | P1232-28 Titan® Series DC Blower with Protective Inlet Guard |
| Product Form | Packaged |
| Environment | Clean |
| Air Flow Rate | 33 SCFM (56.11 m³/hr) |