Pelonis Technologies, Inc. Datasheets for Air Heaters
Air heaters are devices used to heat air. They include forced air products as well as all types of radiant and space heaters.
Air Heaters: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Ceramic “Fin” PTC Heating elements create a good heat transfer in a small space and are safe, powerful, and energy efficient. | |
| Honeycomb PTC Air heating elements can be configured into three, four, or five disc configurations that produce up to 2000 watts of heat output. Standard sizes are up to 6... | |
| Pelonis’ special patented heating disc is made from a revolutionary ceramic material with over 1,200 round/triangle shaped holes that heat 100% of the airflow across the entire surface area of... | |
| PTC has a unique heat property that allows the PTC heat output to be regulated by the airflow applied. The higher the airflow, the higher the heat output and power... | |
| PTC has a unique heating property that allows the PTC heat output to be regulated by the airflow applied. The higher the airflow, the higher the heat output and power... |
| Next >> |