Pelonis Technologies, Inc. Datasheets for Machine Guards
Machine guards provide a physical barrier between an operator and hazardous points on a machine to prevent accidental injury and provide protection from flying debris, contaminants and noise.
Machine Guards: Learn more
| Product Name | Notes |
|---|---|
| 120MM PLASTIC FAN GUARD Part No.: PFG-120 Material: UL94-V0 Color: Black Type: Thru-hole Plastic RoHS Compliant | |
| 120MM WIRE FAN GUARD Part No.: WFG-120 Material: C1008 Steel Plating: Bright Nickel Chrome Ring Diameter: 1.8mm Rib Diameter: 1.8mm RoHS Compliant | |
| 127MM WIRE FAN GUARD Part No.: WFG-127 Material: C1008 Steel Plating: Bright Nickel Chrome Ring Diameter: 1.8mm Rib Diameter: 2.3mm RoHS Compliant | |
| 172MM PLASTIC FAN GUARD Part No.: PFG-172 Material: UL94-V0 Color: Black Type: Thru-hole Plastic RoHS Compliant | |
| 172MM WIRE FAN GUARD Part No.: WFG-172 Material: C1008 Steel Plating: Bright Nickel Chrome Ring Diameter: 1.8mm Rib Diameter: 2.3mm RoHS Compliant | |
| 254MM WIRE FAN GUARD Part No.: WFG-254 Material: C1008 Steel Plating: Bright Nickel Chrome Ring Diameter: 2.3mm Rib Diameter: 2.3mm RoHS Compliant | |
| 25MM WIRE FAN GUARD Part No.: WFG-25 Material: C1008 Steel Plating: Bright Nickel Chrome Ring Diameter: 1.4mm Rib Diameter: 1.4mm RoHS Compliant | |
| 30MM WIRE FAN GUARD Part No.: WFG-30 Material: C1008 Steel Plating: Bright Nickel Chrome Ring Diameter: 1.6mm Rib Diameter: 1.6mm RoHS Compliant | |
| 40MM PLASTIC FAN GUARD Part No.: PFG-40 Material: UL94-V0 Color: Black Type: Thru-hole Plastic RoHS Compliant | |
| 40MM WIRE FAN GUARD Part No.: WFG-40 Material: C1008 Steel Plating: Bright Nickel Chrome Ring Diameter: 1.6mm Rib Diameter: 1.6mm RoHS compliant | |
| 50MM WIRE FAN GUARD Part No.: WFG-50 Material: C1008 Steel Plating: Bright Nickel Chrome Ring Diameter: 1.6mm Rib Diameter: 1.6mm RoHS Compliant | |
| 60MM PLASTIC FAN GUARD Part No.: PFG-60 Material: UL94-V0 Color: Black Type: Thru-hole Plastic RoHS Compliant | |
| 60MM WIRE FAN GUARD Part No.: WFG-60 Material: C1008 Steel Plating: Bright Nickel Chrome Ring Diameter: 1.6mm Rib Diameter: 1.6mm RoHS Compliant | |
| 70MM WIRE FAN GUARD Part No.: WFG-70 Material: C1008 Steel Plating: Bright Nickel Chrome Ring Diameter: 1.6mm Rib Diameter: 1.6mm RoHS Compliant | |
| 80MM PLASTIC FAN GUARD Part No.: PFG-80 Material: UL94-V0 Color: Black Type: Thru-hole Plastic RoHS Compliant | |
| 80MM WIRE FAN GUARD Part No.: WFG-80 Material: C1008 Steel Plating: Bright Nickel Chrome Ring Diameter: 1.8mm Rib Diameter: 1.8mm RoHS Compliant | |
| 92MM PLASTIC FAN GUARD Part No.: PFG-92 Material: UL94-V0 Color: Black Type: Thru-hole Plastic RoHS Compliant | |
| 92MM WIRE FAN GUARD Part No.: WFG-92 Material: C1008 Steel Plating: Bright Nickel Chrome Ring Diameter: 1.6mm Rib Diameter: 1.8mm RoHS Compliant |