190 x 177 x 72 mm (7.60 x 6.97 x 2.83 in). Airflow: 85 CFM - 128 CFM. Frame/Impeller: PC/Aluminum, Dual Ball Bearings. Available in 12 V, 24 V, and 48 V. CE, UL, and cUL listed. RoHS Compliant.
Optional Intelligent Motion Controls: Inrush Current Protection, Tachometer (Frequency Generator), Rotation Detection, Rotation Detection Complement, Life Detection, Life Detection Complement, Voltage Signal Control, Current Signal Control, PWM Control, Over-Voltage Protection, Automatic Temperature more Control, Variable Resistor Control, Current Limit Protection, Fixed Constant Speed, Programmable Constant Speed, IP54 Protection, IP56 Protection, IP67 Protection less
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Fans and Blowers (industrial) |
| Product Number | P1970H24BALA1b-38 |
| Product Name | P1970-38 Titan® Series DC Blower |
| Product Form | Packaged |
| Environment | Clean |
| Air Flow Rate | 128 SCFM (217 m³/hr) |
| Static Pressure Range | 2 in H2O (3.77 Torr) |