12V, 24V
17.8 CFM (0.51 m3/min)
Ball Bearings
Lead Wires: UL1007 (+) Red; (-) Black, AWG 20
Operating Temperature: -40ºC ~ +65ºC
Operating Life: 10,000 hours at 25ºC
Tachometer (Frequency Generator)
PWM Speed Control
CE, RoHS
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Fans and Blowers (industrial) |
| Product Number | PTA7050H24B-A |
| Product Name | Mini Blower PTA7050-A |
| Product Form | Packaged |