Howden Datasheets for Fans and Blowers (industrial)
Industrial fans and blowers are move air and granular media in industrial and commercial settings. Typical applications include air circulation for personnel, exhaust, or material handling.
Fans and Blowers (industrial): Learn more
| Product Name | Notes |
|---|---|
| Adjustable pitch mining fan Howden AJN Mining Fans - A uniquely designed axial fan providing operating economy, low sound power levels and reliability. When reliability and performance are critical success... | |
| Alphair Cyclone Series The comprehensive line of ALPHAIR Cyclone custom engineered centrifugal fans from Howden are perfectly suited to applications that require moving air at higher pressures or volume, or... | |
| Alphair Jetstream AMF Series Jetstream Axial Mine Fans (AMF Series) are heavy-duty axial fans designed specifically for main mine ventilation. These robust adjustable-pitch fans have been designed to deliver up... | |
| Alphair Jetstream Series JetStream Series axial fans are recognized internationally for quality and long lasting performance and range from 24" diameter medium duty to 148" diameter heavy duty mine ventilation... | |
| AXICENT VP Axial Fans Axicent variable pitch fans provide higher pressures and volumes and can be supplied with or without guide vanes, contra-rotating and as truly reversible fans that provide... | |
| AXICO AXICO ANTI-STALL® is the only controllable pitch axial fan designed to totally eliminate stall, system surging and increased noise levels often experienced by ordinary controllable pitch axial fans under... | |
| Axipal® BZi The Axipal® BZi is a range of aerofoil axial flow fans with adjustable pitch angle blade. Its low and medium pressure performance makes Axipal® BZi suitable for all... | |
| Basic Oxygen Steel Fans Key design criteria of the BOS fans are the consideration of the highly flammable and toxic nature of the gas and the fatigue effects created by... | |
| Boiler Fans The fans that Howden engineer for boiler applications are based on a comprehensive understanding of the situations and applications for which they are destined. In 1863 the company... | |
| Cased axial flow fans Howden Donkin long cased axial flow fans perform under the toughest conditions. With airflow ranging from 980 to a maximum 5,750 m³/Hr there’s a Donkin HCT... | |
| Centripal® EU The Centripal® EU has various impeller options, plus direct and belt drive versions. The product is available in both fully welded and bolted construction and is suitable for... | |
| Covent Type A - Airfoil pressure blower fans The Covent A series is designed for relatively clean gas applications, and it offers high efficiency, low noise performance at minimum cost. | |
| Covent Type C - Backward curved blower fans Howden Covent Type C Fans. Fifteen rotor designs to cover the full market range of from very low through high flow vs. | |
| Covent Type E - Modified Radial Tip fans Howden Covent Type E Fans are capable of handling extreme levels of dust-laden and sticky gases. Their flat, steeply backward-inclined blades are... | |
| D Series On the market since 2008, the D-series has been developed and proven to be, in most cases, the best combination of performance, reliability and price for operation in... | |
| Donkin Standard Range Standard centrifugal fans, including single inlet, with a variety of radial bladed ,forward curved , backward curved and self-cleaning impellers. Key benefits Robust construction Low capital investment... | |
| E Series On the market since 1982, the E-series is the choice for heavier duty situations like in field erected cooling towers in vertical or horizontal position and for operation... | |
| Factory standard packages Howden offers several range of factory standard units each with a specific set of benefits to the customer. • Easy to install, with small footprint • Electrical... | |
| FPX Series On the market since 1999, the FPX – series is the most silent fan in combination with its performance. Only because of its blade shape the noise is... | |
| Mine Ventilation Fans The comprehensive line of ALPHAIR Cyclone custom engineered centrifugal fans from Howden are perfectly suited to applications that require moving air at higher pressures or volume, or... | |
| Mining fans Howden Ventilatoren Mining fans - A range of fans providing economy, low sound and reliability as well as precision engineered high performance. Key Benefits High airflow capability Operating... | |
| Mixed Flow Fans The mixed flow (or axial impulse) fan is a cost-effective alternative to an axial flow fan in situations where capital cost and resistance to erosion are as... | |
| Pelletising Plant Fans The process to manufacture Pellet requires a number of large fans to provide combustion air, extract waste gasses and control temperatures. The fans used in the Pelletising... | |
| PF VP Axial Fans The PF fan is a fully custom made design to order specification. It can be done as a single stage fan (PFS range) with one axial... | |
| Rotary lobe PD blowers All Howden Roots blowers are of a compact, sturdy design engineered for continuous duty and maximum reliability. These blowers have a time tested lubrication system and... | |
| Rotorique® Centrifugal Fans High aerodynamic performance heavy duty centrifugal fans. Radial bladed impellers with an inducer section at the inlet. Key Benefits High efficiency and aerodynamic performance Temperature up to... | |
| Sinter Plant Fans Howden have been supplying fan products for the Sintering process since the early 1950’s. Our application knowledge and experience in these difficult applications ensures we can design... | |
| SX Series On the market since 1990, the SX – series is the most silent fan in combination with its performance. Only because of its blade shape the noise is... | |
| T Range Single and Double Stage Centrifugal Blowers The T range centrifugal blowers are equipped with backward-curved blades (made from single steel sheet) and a parallel side plate. Thanks to... | |
| Technopal® Fans Designed and manufactured in accordance with customer specifications, large installed base, proven technical performance and reliable design, expert product support team. Key Benefits Centrifugal fan product range Tailor... | |
| Tellus Fans Howden Tellus Variable Pitch Axial Flow Fans - A uniquely designed axial fan providing operating economy, low sound power levels and reliability. When reliability and adaptability are paramount,... | |
| Truck mounted blowers The Roots TRI-NADO™ TM Truck-Mount, Tri-Lobe Vacuum Blowers have been redesigned to incorporate the latest technology for reduced noise and vibration. The Roots TRI-NADO™ TM Truck-Mount, Tri-Lobe... | |
| Tunnel jet fans Howden Ventilatoren Tunnel Jet Fans - State of the art tunnel ventilation fans providing high efficiency, excellent reliability and easy maintenance. Key Benefits Howden tunnel jet fans... | |
| Turbowerke VAN Series Howden Turbowerke Axial Fans - A range of high-efficiency standard design axial fans delivering volume flow of up to 400 m3/s . Standard axial fans with a... | |
| UMAF Fans When reliability and efficiency are key, the UMAF fan is the preferred choice for the most demanding environments. Key Benefits Operating efficiency- up to 91% Reliability Low sound... | |
| Variax® Fans The Variax® variable pitch axial fan combines one of the highest efficiency levels available today with an exceptionally flexible, customer focused design, manufacturing and aftermarket service. With almost... | |
| Ventilatoren Series Howden Ventilatoren Axial Fans - A range of high-efficiency standard design axial fans. Key Benefits Efficiency Reliability | |
| Wind tunnel fans Howden Ventilatoren wind tunnel fans - State of the art wind tunnel fans providing efficiency, control and reliability. From 400 mm diameter fans up to the most... |