Howden Engineered Industrial Fans Centripal® EU

Description
Centripal® EU The Centripal® EU has various impeller options, plus direct and belt drive versions. The product is available in both fully welded and bolted construction and is suitable for clean and dusty air applications, up to 350 °C continuous as a standard feature. Key Benefits 355-1600 mm æ (14" to 63") 63 m3/s (133 500 cfm) Static pressure up to 20000 Pa (80 IWG) Mild steel painted or hot dipped galvanised after manufacture or stainless steel construction Outlet configurations at every 45° Vibration speed levels as per ISO 14694 - Group BV-3 Motor protection IP55 High energy efficiency - over 80% Standard features Standardised design to minimise despatch lead times from manufacture Detachable section to allow impeller to be removed in situ Suitable for 350°C continuous operation as standard. Optional features 20 impeller widths to optimise performance 6 fixed geometry impeller types for all applications Arrangement (direct drive, pulley-belt drive, coupling drive)
Description
Centripal® EU The Centripal® EU has various impeller options, plus direct and belt drive versions. The product is available in both fully welded and bolted construction and is suitable for clean and dusty air applications, up to 350 °C continuous as a standard feature. Key Benefits 355-1600 mm æ (14" to 63") 63 m3/s (133 500 cfm) Static pressure up to 20000 Pa (80 IWG) Mild steel painted or hot dipped galvanised after manufacture or stainless steel construction Outlet configurations at every 45° Vibration speed levels as per ISO 14694 - Group BV-3 Motor protection IP55 High energy efficiency - over 80% Standard features Standardised design to minimise despatch lead times from manufacture Detachable section to allow impeller to be removed in situ Suitable for 350°C continuous operation as standard. Optional features 20 impeller widths to optimise performance 6 fixed geometry impeller types for all applications Arrangement (direct drive, pulley-belt drive, coupling drive)

Suppliers

Company
Product
Description
Supplier Links
Engineered Industrial Fans - Centripal® EU - Howden
Renfrew, Renfrewshire, United Kingdom
Engineered Industrial Fans
Centripal® EU
Engineered Industrial Fans Centripal® EU
Centripal® EU The Centripal® EU has various impeller options, plus direct and belt drive versions. The product is available in both fully welded and bolted construction and is suitable for clean and dusty air applications, up to 350 °C continuous as a standard feature. Key Benefits 355-1600 mm æ (14" to 63") 63 m3/s (133 500 cfm) Static pressure up to 20000 Pa (80 IWG) Mild steel painted or hot dipped galvanised after manufacture or stainless steel construction Outlet configurations at every 45° Vibration speed levels as per ISO 14694 - Group BV-3 Motor protection IP55 High energy efficiency - over 80% Standard features Standardised design to minimise despatch lead times from manufacture Detachable section to allow impeller to be removed in situ Suitable for 350°C continuous operation as standard. Optional features 20 impeller widths to optimise performance 6 fixed geometry impeller types for all applications Arrangement (direct drive, pulley-belt drive, coupling drive)

Centripal® EU
The Centripal® EU has various impeller options, plus direct and belt drive versions. The product is available in both fully welded and bolted construction and is suitable for clean and dusty air applications, up to 350 °C continuous as a standard feature.


Key Benefits

  • 355-1600 mm Æ (14" to 63")
  • 63 m3/s (133 500 cfm)
  • Static pressure up to 20000 Pa (80 IWG) Mild steel painted or hot dipped galvanised after manufacture or stainless steel construction
  • Outlet configurations at every 45°
  • Vibration speed levels as per ISO 14694 - Group BV-3
  • Motor protection IP55
  • High energy efficiency - over 80%

Standard features

  • Standardised design to minimise despatch lead times from manufacture
    Detachable section to allow impeller to be removed in situ
  • Suitable for 350°C continuous operation as standard.

Optional features

  • 20 impeller widths to optimise performance
  • 6 fixed geometry impeller types for all applications
  • Arrangement (direct drive, pulley-belt drive, coupling drive)
Supplier's Site

Technical Specifications

  Howden
Product Category Fans and Blowers (industrial)
Product Number Centripal® EU
Product Name Engineered Industrial Fans
Applications / Use Pressure Blower; Ventilation
Product Form Packaged
Environment Clean; Dirty
Fan / Blower Diameter 14.0 to 63.0 inch (356 to 1600 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 9160031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 6.0 inch (152 mm)
Air Flow Rate 28 SCFM (47 m³/hr)
View Details
Turbo Blower - Magnetic bearing Turbo Blower - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Aluminum Adjustable Pitch Fan Assembly - Series 89, 90, 90R, 90U, 91 & 92 - Hartzell Air Movement
Specs
Fan / Blower Diameter 48.0 to 144.0 inch (1219 to 3658 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Aluminum
View Details