Howden Engineered Industrial Fans Alphair Cyclone Series

Description
Alphair Cyclone Series The comprehensive line of ALPHAIR Cyclone custom engineered centrifugal fans from Howden are perfectly suited to applications that require moving air at higher pressures or volume, or air that is comprised of hot gases (up to 1000F/540C), corrosive gases or abrasive particulate. Key Benefits The Cyclone series is made up of six unique Centrifugal Wheel families, each featuring a number of design widths, and ranging in size from 24" to 120" wheels diameters. Wheels are engineered to operate at conservative stress levels and incorporate fabricated or spun shrouds while rotor designs feature scalloped center plates on large double width fans to reduce weight and inertia. Single and double width designs are rated to air flows up to 1,000,000 CFM (470 cms) and static pressures up to 130 in.wg. (2,500 mmwg.). The structures are continuously welded to CSA Welding Standard W59. ALPHAIR offers several standard AMCA arrangements, as shown in AMCA Standard 99-2402. All arrangements are available with, or without inlet boxes. Single width fans can be supplied in all arrangements. Double width fans can be supplied in Arrangements 3 and 7. Standard Features Each Cyclone Series fan is customized to meet a specific set of operating criteria determined by the individual application. Each fan incorporates materials selected for the application, from carbon steels to specialized materials such as stainless steel, aluminum, FRP, and other heat and corrosion resistant alloys. Within the Cyclone series, ALPHAIR has developed six unique Centrifugal Wheel families, each featuring a number of designs widths, and ranging in size from 24" to 120" wheel diameters. These wheels are engineered to operate at conservative stress levels. The wheels incorporate fabricated or spun shrouds while the rotor designs feature scalloped center plates on large double width fans to reduce weight and inertia. Single and double width designs are rated to airflows up to 1,000,000 cfm (470 m3/s) and static pressures up to 130 in. wg. (2,500 mm wg.). The structures are continuously welded to CSA Welding Standard W59. Optional Features Stainless steel, aluminum, FRP, and other heat and corrosion resistant alloys.
Description
Alphair Cyclone Series The comprehensive line of ALPHAIR Cyclone custom engineered centrifugal fans from Howden are perfectly suited to applications that require moving air at higher pressures or volume, or air that is comprised of hot gases (up to 1000F/540C), corrosive gases or abrasive particulate. Key Benefits The Cyclone series is made up of six unique Centrifugal Wheel families, each featuring a number of design widths, and ranging in size from 24" to 120" wheels diameters. Wheels are engineered to operate at conservative stress levels and incorporate fabricated or spun shrouds while rotor designs feature scalloped center plates on large double width fans to reduce weight and inertia. Single and double width designs are rated to air flows up to 1,000,000 CFM (470 cms) and static pressures up to 130 in.wg. (2,500 mmwg.). The structures are continuously welded to CSA Welding Standard W59. ALPHAIR offers several standard AMCA arrangements, as shown in AMCA Standard 99-2402. All arrangements are available with, or without inlet boxes. Single width fans can be supplied in all arrangements. Double width fans can be supplied in Arrangements 3 and 7. Standard Features Each Cyclone Series fan is customized to meet a specific set of operating criteria determined by the individual application. Each fan incorporates materials selected for the application, from carbon steels to specialized materials such as stainless steel, aluminum, FRP, and other heat and corrosion resistant alloys. Within the Cyclone series, ALPHAIR has developed six unique Centrifugal Wheel families, each featuring a number of designs widths, and ranging in size from 24" to 120" wheel diameters. These wheels are engineered to operate at conservative stress levels. The wheels incorporate fabricated or spun shrouds while the rotor designs feature scalloped center plates on large double width fans to reduce weight and inertia. Single and double width designs are rated to airflows up to 1,000,000 cfm (470 m3/s) and static pressures up to 130 in. wg. (2,500 mm wg.). The structures are continuously welded to CSA Welding Standard W59. Optional Features Stainless steel, aluminum, FRP, and other heat and corrosion resistant alloys.

Suppliers

Company
Product
Description
Supplier Links
Engineered Industrial Fans - Alphair Cyclone Series - Howden
Renfrew, Renfrewshire, United Kingdom
Engineered Industrial Fans
Alphair Cyclone Series
Engineered Industrial Fans Alphair Cyclone Series
Alphair Cyclone Series The comprehensive line of ALPHAIR Cyclone custom engineered centrifugal fans from Howden are perfectly suited to applications that require moving air at higher pressures or volume, or air that is comprised of hot gases (up to 1000F/540C), corrosive gases or abrasive particulate. Key Benefits The Cyclone series is made up of six unique Centrifugal Wheel families, each featuring a number of design widths, and ranging in size from 24" to 120" wheels diameters. Wheels are engineered to operate at conservative stress levels and incorporate fabricated or spun shrouds while rotor designs feature scalloped center plates on large double width fans to reduce weight and inertia. Single and double width designs are rated to air flows up to 1,000,000 CFM (470 cms) and static pressures up to 130 in.wg. (2,500 mmwg.). The structures are continuously welded to CSA Welding Standard W59. ALPHAIR offers several standard AMCA arrangements, as shown in AMCA Standard 99-2402. All arrangements are available with, or without inlet boxes. Single width fans can be supplied in all arrangements. Double width fans can be supplied in Arrangements 3 and 7. Standard Features Each Cyclone Series fan is customized to meet a specific set of operating criteria determined by the individual application. Each fan incorporates materials selected for the application, from carbon steels to specialized materials such as stainless steel, aluminum, FRP, and other heat and corrosion resistant alloys. Within the Cyclone series, ALPHAIR has developed six unique Centrifugal Wheel families, each featuring a number of designs widths, and ranging in size from 24" to 120" wheel diameters. These wheels are engineered to operate at conservative stress levels. The wheels incorporate fabricated or spun shrouds while the rotor designs feature scalloped center plates on large double width fans to reduce weight and inertia. Single and double width designs are rated to airflows up to 1,000,000 cfm (470 m3/s) and static pressures up to 130 in. wg. (2,500 mm wg.). The structures are continuously welded to CSA Welding Standard W59. Optional Features Stainless steel, aluminum, FRP, and other heat and corrosion resistant alloys.

Alphair Cyclone Series

The comprehensive line of ALPHAIR Cyclone custom engineered centrifugal fans from Howden are perfectly suited to applications that require moving air at higher pressures or volume, or air that is comprised of hot gases (up to 1000F/540C), corrosive gases or abrasive particulate.

Key Benefits

  • The Cyclone series is made up of six unique Centrifugal Wheel families, each featuring a number of design widths, and ranging in size from 24" to 120" wheels diameters.
  • Wheels are engineered to operate at conservative stress levels and incorporate fabricated or spun shrouds while rotor designs feature scalloped center plates on large double width fans to reduce weight and inertia.
  • Single and double width designs are rated to air flows up to 1,000,000 CFM (470 cms) and static pressures up to 130 in.wg. (2,500 mmwg.).
  • The structures are continuously welded to CSA Welding Standard W59.
  • ALPHAIR offers several standard AMCA arrangements, as shown in AMCA Standard 99-2402. All arrangements are available with, or without inlet boxes.
  • Single width fans can be supplied in all arrangements.
  • Double width fans can be supplied in Arrangements 3 and 7.

Standard Features

  • Each Cyclone Series fan is customized to meet a specific set of operating criteria determined by the individual application.
  • Each fan incorporates materials selected for the application, from carbon steels to specialized materials such as stainless steel, aluminum, FRP, and other heat and corrosion resistant alloys.
  • Within the Cyclone series, ALPHAIR has developed six unique Centrifugal Wheel families, each featuring a number of designs widths, and ranging in size from 24" to 120" wheel diameters.
  • These wheels are engineered to operate at conservative stress levels.
  • The wheels incorporate fabricated or spun shrouds while the rotor designs feature scalloped center plates on large double width fans to reduce weight and inertia.
  • Single and double width designs are rated to airflows up to 1,000,000 cfm (470 m3/s) and static pressures up to 130 in. wg. (2,500 mm wg.).
  • The structures are continuously welded to CSA Welding Standard W59.

Optional Features

  • Stainless steel, aluminum, FRP, and other heat and corrosion resistant alloys.
Supplier's Site

Technical Specifications

  Howden
Product Category Fans and Blowers (industrial)
Product Number Alphair Cyclone Series
Product Name Engineered Industrial Fans
Applications / Use Pressure Blower; Ventilation; Materials Handling
Product Form Packaged
Environment Clean; Corrosive; Dirty; Dust
Fan / Blower Diameter 24.0 to 120.0 inch (610 to 3048 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 9160031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 6.0 inch (152 mm)
Air Flow Rate 28 SCFM (47 m³/hr)
View Details
Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Duct Fans - Series 31, 31U, 38, 39, 39V & 52 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 24.0 inch (305 to 610 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details