Howden Adjustable Pitch Axial Fans Axipal® BZi

Description
Axipal® BZi The Axipal® BZi is a range of aerofoil axial flow fans with adjustable pitch angle blade. Its low and medium pressure performance makes Axipal® BZi suitable for all air movement applications with clean, dusty or humid air at temperatures from -20°C to 200°C. Key Benefits Volume up to 300000 m3/h Pressure up to 1400 Pa Efficiency up to 77% Low noise levels Standard Features 14 impeller diameters (350 to 1600 mm) Up to 4 possibilities of number of blade by size 4 direct-drive speeds 1 V-belt arrangement 4 standard arrangements Complete range of accessories Optional Features ATEX Available as optional feature, ATEX compliant design for categories 2D/2G/3D/3G according to EN 14986 standard and including: anti-spark liners stainless steel earthing system
Description
Axipal® BZi The Axipal® BZi is a range of aerofoil axial flow fans with adjustable pitch angle blade. Its low and medium pressure performance makes Axipal® BZi suitable for all air movement applications with clean, dusty or humid air at temperatures from -20°C to 200°C. Key Benefits Volume up to 300000 m3/h Pressure up to 1400 Pa Efficiency up to 77% Low noise levels Standard Features 14 impeller diameters (350 to 1600 mm) Up to 4 possibilities of number of blade by size 4 direct-drive speeds 1 V-belt arrangement 4 standard arrangements Complete range of accessories Optional Features ATEX Available as optional feature, ATEX compliant design for categories 2D/2G/3D/3G according to EN 14986 standard and including: anti-spark liners stainless steel earthing system

Suppliers

Company
Product
Description
Supplier Links
Adjustable Pitch Axial Fans - Axipal® BZi - Howden
Renfrew, Renfrewshire, United Kingdom
Adjustable Pitch Axial Fans
Axipal® BZi
Adjustable Pitch Axial Fans Axipal® BZi
Axipal® BZi The Axipal® BZi is a range of aerofoil axial flow fans with adjustable pitch angle blade. Its low and medium pressure performance makes Axipal® BZi suitable for all air movement applications with clean, dusty or humid air at temperatures from -20°C to 200°C. Key Benefits Volume up to 300000 m3/h Pressure up to 1400 Pa Efficiency up to 77% Low noise levels Standard Features 14 impeller diameters (350 to 1600 mm) Up to 4 possibilities of number of blade by size 4 direct-drive speeds 1 V-belt arrangement 4 standard arrangements Complete range of accessories Optional Features ATEX Available as optional feature, ATEX compliant design for categories 2D/2G/3D/3G according to EN 14986 standard and including: anti-spark liners stainless steel earthing system

Axipal® BZi

The Axipal® BZi is a range of aerofoil axial flow fans with adjustable pitch angle blade. Its low and medium pressure performance makes Axipal® BZi suitable for all air movement applications with clean, dusty or humid air at temperatures from -20°C to 200°C.

Key Benefits

  • Volume up to 300000 m3/h
  • Pressure up to 1400 Pa
  • Efficiency up to 77%
  • Low noise levels

Standard Features

  • 14 impeller diameters (350 to 1600 mm)
  • Up to 4 possibilities of number of blade by size
  • 4 direct-drive speeds
  • 1 V-belt arrangement
  • 4 standard arrangements
  • Complete range of accessories

Optional Features

ATEX Available as optional feature, ATEX compliant design for categories 2D/2G/3D/3G according to EN 14986 standard and including:

  • anti-spark liners
  • stainless steel earthing system
Supplier's Site

Technical Specifications

  Howden
Product Category Fans and Blowers (industrial)
Product Number Axipal® BZi
Product Name Adjustable Pitch Axial Fans
Applications / Use Ventilation
Product Form Packaged
Environment Clean; Dirty
Fan / Blower Diameter 13.8 to 63.0 inch (350 to 1600 mm)
Air Flow Rate 176499 SCFM (300000 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Low Pressure Gas Booster - Series GMD - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Process gas
View Details
Filter Fans - 1947673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 11.5 inch (291 mm)
Air Flow Rate 358 SCFM (609 m³/hr)
View Details
Cool Blast and Utility Fans - Cool Blast Series - Hartzell Air Movement
Specs
Fan / Blower Diameter 20.0 to 48.0 inch (508 to 1219 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Steel
View Details