Howden Engineered Industrial Fans Covent Type E - Modified Radial Tip fans

Description
Covent Type E - Modified Radial Tip fans Howden Covent Type E Fans are capable of handling extreme levels of dust-laden and sticky gases. Their flat, steeply backward-inclined blades are designed to prevent material from becoming trapped in areas where the centrifugal force is insufficient to remove it, greatly reducing dust build-up. Key benefits They are designed with flat, steeply backward-inclined blades to prevent material from becoming trapped in areas where the centrifugal force is insufficient to remove it. Because the abrasion patterns are predicable, dust deflectors and easily-changed partial or full-blade liners can substantially increase rotor life. Following the proven pattern of the C series, the shroud design has been developed to maximise stability of performance and structural strength for the specific flow duties of each fan. Standard features With 15 rotor designs available, E series fans cover a full range of pressure and volume characteristics at temperatures of up to 427°C. Optional features Liners of abrasion-resistant steel, chromium, tungsten carbide and stainless steel are available.
Description
Covent Type E - Modified Radial Tip fans Howden Covent Type E Fans are capable of handling extreme levels of dust-laden and sticky gases. Their flat, steeply backward-inclined blades are designed to prevent material from becoming trapped in areas where the centrifugal force is insufficient to remove it, greatly reducing dust build-up. Key benefits They are designed with flat, steeply backward-inclined blades to prevent material from becoming trapped in areas where the centrifugal force is insufficient to remove it. Because the abrasion patterns are predicable, dust deflectors and easily-changed partial or full-blade liners can substantially increase rotor life. Following the proven pattern of the C series, the shroud design has been developed to maximise stability of performance and structural strength for the specific flow duties of each fan. Standard features With 15 rotor designs available, E series fans cover a full range of pressure and volume characteristics at temperatures of up to 427°C. Optional features Liners of abrasion-resistant steel, chromium, tungsten carbide and stainless steel are available.

Suppliers

Company
Product
Description
Supplier Links
Engineered Industrial Fans - Covent Type E - Modified Radial Tip fans - Howden
Renfrew, Renfrewshire, United Kingdom
Covent Type E - Modified Radial Tip fans Howden Covent Type E Fans are capable of handling extreme levels of dust-laden and sticky gases. Their flat, steeply backward-inclined blades are designed to prevent material from becoming trapped in areas where the centrifugal force is insufficient to remove it, greatly reducing dust build-up. Key benefits They are designed with flat, steeply backward-inclined blades to prevent material from becoming trapped in areas where the centrifugal force is insufficient to remove it. Because the abrasion patterns are predicable, dust deflectors and easily-changed partial or full-blade liners can substantially increase rotor life. Following the proven pattern of the C series, the shroud design has been developed to maximise stability of performance and structural strength for the specific flow duties of each fan. Standard features With 15 rotor designs available, E series fans cover a full range of pressure and volume characteristics at temperatures of up to 427°C. Optional features Liners of abrasion-resistant steel, chromium, tungsten carbide and stainless steel are available.

Covent Type E - Modified Radial Tip fans
Howden Covent Type E Fans are capable of handling extreme levels of dust-laden and sticky gases. Their flat, steeply backward-inclined blades are designed to prevent material from becoming trapped in areas where the centrifugal force is insufficient to remove it, greatly reducing dust build-up.

Key benefits

They are designed with flat, steeply backward-inclined blades to prevent material from becoming trapped in areas where the centrifugal force is insufficient to remove it. Because the abrasion patterns are predicable, dust deflectors and easily-changed partial or full-blade liners can substantially increase rotor life.
Following the proven pattern of the C series, the shroud design has been developed to maximise stability of performance and structural strength for the specific flow duties of each fan.
Standard features

With 15 rotor designs available, E series fans cover a full range of pressure and volume characteristics at temperatures of up to 427°C.
Optional features

  • Liners of abrasion-resistant steel, chromium, tungsten carbide and stainless steel are available.
Supplier's Site

Technical Specifications

  Howden
Product Category Fans and Blowers (industrial)
Product Number Covent Type E - Modified Radial Tip fans
Product Name Engineered Industrial Fans
Applications / Use Product / Process Cooling; Ventilation
Product Form Packaged
Environment Corrosive; Dirty; Dust
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 1849903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 8.2 inch (209 mm)
Air Flow Rate 59 SCFM (100 m³/hr)
View Details
Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Cool Blast and Utility Fans - Cool Blast Series - Hartzell Air Movement
Specs
Fan / Blower Diameter 20.0 to 48.0 inch (508 to 1219 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Steel
View Details