Howden Standard Axial Fans Turbowerke VAN Series

Description
Turbowerke VAN Series Howden Turbowerke Axial Fans - A range of high-efficiency standard design axial fans delivering volume flow of up to 400 m3/s . Standard axial fans with a production series of 18 and 21 nominal sizes. Key Benefits Efficiency Reliability Standard features Direct drive, impeller on motor shaft Fan belt drive Drive over coupling
Description
Turbowerke VAN Series Howden Turbowerke Axial Fans - A range of high-efficiency standard design axial fans delivering volume flow of up to 400 m3/s . Standard axial fans with a production series of 18 and 21 nominal sizes. Key Benefits Efficiency Reliability Standard features Direct drive, impeller on motor shaft Fan belt drive Drive over coupling

Suppliers

Company
Product
Description
Supplier Links
Standard Axial Fans - Turbowerke VAN Series - Howden
Renfrew, Renfrewshire, United Kingdom
Standard Axial Fans
Turbowerke VAN Series
Standard Axial Fans Turbowerke VAN Series
Turbowerke VAN Series Howden Turbowerke Axial Fans - A range of high-efficiency standard design axial fans delivering volume flow of up to 400 m3/s . Standard axial fans with a production series of 18 and 21 nominal sizes. Key Benefits Efficiency Reliability Standard features Direct drive, impeller on motor shaft Fan belt drive Drive over coupling

Turbowerke VAN Series
Howden Turbowerke Axial Fans - A range of high-efficiency standard design axial fans delivering volume flow of up to 400 m3/s .

Standard axial fans with a production series of 18 and 21 nominal sizes. Key Benefits

  • Efficiency
  • Reliability

Standard features

  • Direct drive, impeller on motor shaft
  • Fan belt drive
  • Drive over coupling
Supplier's Site

Technical Specifications

  Howden
Product Category Fans and Blowers (industrial)
Product Number Turbowerke VAN Series
Product Name Standard Axial Fans
Applications / Use Product / Process Cooling; Ventilation
Product Form Packaged
Environment Clean; Dirty
Unlock Full Specs
to access all available technical data

Similar Products

Positive Displacement Blowers - Bulk Vehicle Blowers - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Filter Fans - 653348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 8 SCFM (14 m³/hr)
View Details
Duct Axial® Fans - Series 44, 44V, 46, 46V, 48, & 48V - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details