Howden FRP Cooling Fans D Series

Description
D Series On the market since 2008, the D-series has been developed and proven to be, in most cases, the best combination of performance, reliability and price for operation in applications like air cooled condensers and field erected cooling towers. In diameters between 26 ft and 38 ft, the D-series is available with three blade profiles from DNF, DLF and DVF even up to 11 blades when selecting the so called DM series. Please download our latest selection software to find the best option in the wide range of D-series fans or select our brochure for more detailed information. Discover our D-Series Cooling Fans. Key Benefits Delivers high efficiency – and reduces power consumption. Boosts cooling performance – designed to deliver the optimum aerodynamic performance. Damps down mechanical vibrations – the FRP blades offer superior damping of mechanical vibrations and great chemical resistance. Lasts for up many years – the fan blade is integrated (rather than bolted on) to the shaft, so there’s not much mechanical stress at the joints. Simple to assemble – D-series fans come with clear technical documentation. Find out more about our fan selection software Standard Features Straight aerofoil design – the D-Series fan rotates clockwise in the horizontal plane –20°C to +65°C operation – the D-Series fan works in hot and cool industrial environments Polyurethane-coated steel hub – the D-Series fan also has aluminium blade supports and stainless steel U-bolts, nuts and washers Optional Features Up to 120°C operation – with special modifications, the D-Series fan can operate in temperatures above the 65°C standard limit Upgraded Leading Edge blade protection – we can better protect the blade for use in wet cooling applications Upgraded materials and coating – we can upgrade the D-Series fan so that it’s appropriate for sea water cooling tower applications Coupling flanges – we can supply cast iron, polyurethane-coated coupling flanges to mate with drive shafts having either a cylindrical bore or a tapered bushing connection
Description
D Series On the market since 2008, the D-series has been developed and proven to be, in most cases, the best combination of performance, reliability and price for operation in applications like air cooled condensers and field erected cooling towers. In diameters between 26 ft and 38 ft, the D-series is available with three blade profiles from DNF, DLF and DVF even up to 11 blades when selecting the so called DM series. Please download our latest selection software to find the best option in the wide range of D-series fans or select our brochure for more detailed information. Discover our D-Series Cooling Fans. Key Benefits Delivers high efficiency – and reduces power consumption. Boosts cooling performance – designed to deliver the optimum aerodynamic performance. Damps down mechanical vibrations – the FRP blades offer superior damping of mechanical vibrations and great chemical resistance. Lasts for up many years – the fan blade is integrated (rather than bolted on) to the shaft, so there’s not much mechanical stress at the joints. Simple to assemble – D-series fans come with clear technical documentation. Find out more about our fan selection software Standard Features Straight aerofoil design – the D-Series fan rotates clockwise in the horizontal plane –20°C to +65°C operation – the D-Series fan works in hot and cool industrial environments Polyurethane-coated steel hub – the D-Series fan also has aluminium blade supports and stainless steel U-bolts, nuts and washers Optional Features Up to 120°C operation – with special modifications, the D-Series fan can operate in temperatures above the 65°C standard limit Upgraded Leading Edge blade protection – we can better protect the blade for use in wet cooling applications Upgraded materials and coating – we can upgrade the D-Series fan so that it’s appropriate for sea water cooling tower applications Coupling flanges – we can supply cast iron, polyurethane-coated coupling flanges to mate with drive shafts having either a cylindrical bore or a tapered bushing connection

Suppliers

Company
Product
Description
Supplier Links
FRP Cooling Fans - D Series - Howden
Renfrew, Renfrewshire, United Kingdom
FRP Cooling Fans
D Series
FRP Cooling Fans D Series
D Series On the market since 2008, the D-series has been developed and proven to be, in most cases, the best combination of performance, reliability and price for operation in applications like air cooled condensers and field erected cooling towers. In diameters between 26 ft and 38 ft, the D-series is available with three blade profiles from DNF, DLF and DVF even up to 11 blades when selecting the so called DM series. Please download our latest selection software to find the best option in the wide range of D-series fans or select our brochure for more detailed information. Discover our D-Series Cooling Fans. Key Benefits Delivers high efficiency – and reduces power consumption. Boosts cooling performance – designed to deliver the optimum aerodynamic performance. Damps down mechanical vibrations – the FRP blades offer superior damping of mechanical vibrations and great chemical resistance. Lasts for up many years – the fan blade is integrated (rather than bolted on) to the shaft, so there’s not much mechanical stress at the joints. Simple to assemble – D-series fans come with clear technical documentation. Find out more about our fan selection software Standard Features Straight aerofoil design – the D-Series fan rotates clockwise in the horizontal plane –20°C to +65°C operation – the D-Series fan works in hot and cool industrial environments Polyurethane-coated steel hub – the D-Series fan also has aluminium blade supports and stainless steel U-bolts, nuts and washers Optional Features Up to 120°C operation – with special modifications, the D-Series fan can operate in temperatures above the 65°C standard limit Upgraded Leading Edge blade protection – we can better protect the blade for use in wet cooling applications Upgraded materials and coating – we can upgrade the D-Series fan so that it’s appropriate for sea water cooling tower applications Coupling flanges – we can supply cast iron, polyurethane-coated coupling flanges to mate with drive shafts having either a cylindrical bore or a tapered bushing connection

D Series
On the market since 2008, the D-series has been developed and proven to be, in most cases, the best combination of performance, reliability and price for operation in applications like air cooled condensers and field erected cooling towers. In diameters between 26 ft and 38 ft, the D-series is available with three blade profiles from DNF, DLF and DVF even up to 11 blades when selecting the so called DM series. Please download our latest selection software to find the best option in the wide range of D-series fans or select our brochure for more detailed information. Discover our D-Series Cooling Fans.

Key Benefits

  • Delivers high efficiency – and reduces power consumption.
  • Boosts cooling performance – designed to deliver the optimum aerodynamic performance.
  • Damps down mechanical vibrations – the FRP blades offer superior damping of mechanical vibrations and great chemical resistance.
  • Lasts for up many years – the fan blade is integrated (rather than bolted on) to the shaft, so there’s not much mechanical stress at the joints.
  • Simple to assemble – D-series fans come with clear technical documentation.

Find out more about our fan selection software

Standard Features

  • Straight aerofoil design – the D-Series fan rotates clockwise in the horizontal plane
  • –20°C to +65°C operation – the D-Series fan works in hot and cool industrial environments
  • Polyurethane-coated steel hub – the D-Series fan also has aluminium blade supports and stainless steel U-bolts, nuts and washers

Optional Features

  • Up to 120°C operation – with special modifications, the D-Series fan can operate in temperatures above the 65°C standard limit
  • Upgraded Leading Edge blade protection – we can better protect the blade for use in wet cooling applications
  • Upgraded materials and coating – we can upgrade the D-Series fan so that it’s appropriate for sea water cooling tower applications
  • Coupling flanges – we can supply cast iron, polyurethane-coated coupling flanges to mate with drive shafts having either a cylindrical bore or a tapered bushing connection
Supplier's Site

Technical Specifications

  Howden
Product Category Fans and Blowers (industrial)
Product Number D Series
Product Name FRP Cooling Fans
Applications / Use Product / Process Cooling
Product Form Bare
Environment Clean; Corrosive; Dirty
Fan / Blower Diameter 312.0 to 432.0 inch (7925 to 10973 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Positive Displacement Blower - DELTA BLOWER Generation 5 - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Centrifugal Fans - 7874029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use HVAC
Fan / Blower Diameter 4.7 inch (120 mm)
Air Flow Rate 30 SCFM (50.99 m³/hr)
View Details
Aluminum Adjustable Pitch Fan Assembly - Series 89, 90, 90R, 90U, 91 & 92 - Hartzell Air Movement
Specs
Fan / Blower Diameter 48.0 to 144.0 inch (1219 to 3658 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Aluminum
View Details