Howden Standard Axial Fans Alphair Jetstream Series

Description
Alphair Jetstream Series JetStream Series axial fans are recognized internationally for quality and long lasting performance and range from 24" diameter medium duty to 148" diameter heavy duty mine ventilation fans. Single and two-stage designs are available. Key Benefits Specially designed to optimise aerodynamic performance and ease of application Range capability from 3,000 to 250,000 cfm and 3.5 to 18 inWg total pressure Economically priced Standard Features Rotor Blades cast in ASTM A356 aluminum, with a high tensile steel bolt insert. Developed from a series of airfoil sections, arranged to offer high efficiency and low noise characteristics. Developed for durability in aggressive applications from 10 to 500 hp. Hub rims cast from ASTM A356 aluminum, heat treated to T6 condition. Carbon steel hub insert bored to suit motor shaft. Blade pitch is easily adjusted for the 1800, 2100 and 2700 hub by simply loosening one blade locking nut per blade, setting new pitch and re-tightening. Blade nuts can be easily accessed by removing the aluminum nose cap, without having to remove the rotor from the fan. The 3150 hub blades are retained by capscrews and are adjustable from outside the fan. The typical tip clearance between blade and housing is 1⁄8" to 3⁄16". Housing Fan housing designed with durability and low vibration in mind. Flanges rolled from steel flat bar and welded to the casing using submerged arc technology for smooth continuous weld. Housings are 3⁄16" plate for 24" to 36" diameter and 1⁄4" plate for 38" to 84". Commonly available in both carbon and stainless steel. Low vibration designs are available with the use of back end motor steadies and more stringent motor and fan requirements to meet precision balance criteria (ISO G2.5). Optional Features For surface and underground mining applications, heavy duty enhancements are available, including: Conduit box roll-over protection Fabricated steel conduit boxes Heavy duty reinforced housings and wheel track protection Grease nipple protection Reinforced inlet bells Duct adapters designed for use with collapsible fabric ducting A variety of skid-mounted arrangements
Description
Alphair Jetstream Series JetStream Series axial fans are recognized internationally for quality and long lasting performance and range from 24" diameter medium duty to 148" diameter heavy duty mine ventilation fans. Single and two-stage designs are available. Key Benefits Specially designed to optimise aerodynamic performance and ease of application Range capability from 3,000 to 250,000 cfm and 3.5 to 18 inWg total pressure Economically priced Standard Features Rotor Blades cast in ASTM A356 aluminum, with a high tensile steel bolt insert. Developed from a series of airfoil sections, arranged to offer high efficiency and low noise characteristics. Developed for durability in aggressive applications from 10 to 500 hp. Hub rims cast from ASTM A356 aluminum, heat treated to T6 condition. Carbon steel hub insert bored to suit motor shaft. Blade pitch is easily adjusted for the 1800, 2100 and 2700 hub by simply loosening one blade locking nut per blade, setting new pitch and re-tightening. Blade nuts can be easily accessed by removing the aluminum nose cap, without having to remove the rotor from the fan. The 3150 hub blades are retained by capscrews and are adjustable from outside the fan. The typical tip clearance between blade and housing is 1⁄8" to 3⁄16". Housing Fan housing designed with durability and low vibration in mind. Flanges rolled from steel flat bar and welded to the casing using submerged arc technology for smooth continuous weld. Housings are 3⁄16" plate for 24" to 36" diameter and 1⁄4" plate for 38" to 84". Commonly available in both carbon and stainless steel. Low vibration designs are available with the use of back end motor steadies and more stringent motor and fan requirements to meet precision balance criteria (ISO G2.5). Optional Features For surface and underground mining applications, heavy duty enhancements are available, including: Conduit box roll-over protection Fabricated steel conduit boxes Heavy duty reinforced housings and wheel track protection Grease nipple protection Reinforced inlet bells Duct adapters designed for use with collapsible fabric ducting A variety of skid-mounted arrangements

Suppliers

Company
Product
Description
Supplier Links
Standard Axial Fans - Alphair Jetstream Series - Howden
Renfrew, Renfrewshire, United Kingdom
Standard Axial Fans
Alphair Jetstream Series
Standard Axial Fans Alphair Jetstream Series
Alphair Jetstream Series JetStream Series axial fans are recognized internationally for quality and long lasting performance and range from 24" diameter medium duty to 148" diameter heavy duty mine ventilation fans. Single and two-stage designs are available. Key Benefits Specially designed to optimise aerodynamic performance and ease of application Range capability from 3,000 to 250,000 cfm and 3.5 to 18 inWg total pressure Economically priced Standard Features Rotor Blades cast in ASTM A356 aluminum, with a high tensile steel bolt insert. Developed from a series of airfoil sections, arranged to offer high efficiency and low noise characteristics. Developed for durability in aggressive applications from 10 to 500 hp. Hub rims cast from ASTM A356 aluminum, heat treated to T6 condition. Carbon steel hub insert bored to suit motor shaft. Blade pitch is easily adjusted for the 1800, 2100 and 2700 hub by simply loosening one blade locking nut per blade, setting new pitch and re-tightening. Blade nuts can be easily accessed by removing the aluminum nose cap, without having to remove the rotor from the fan. The 3150 hub blades are retained by capscrews and are adjustable from outside the fan. The typical tip clearance between blade and housing is 1⁄8" to 3⁄16". Housing Fan housing designed with durability and low vibration in mind. Flanges rolled from steel flat bar and welded to the casing using submerged arc technology for smooth continuous weld. Housings are 3⁄16" plate for 24" to 36" diameter and 1⁄4" plate for 38" to 84". Commonly available in both carbon and stainless steel. Low vibration designs are available with the use of back end motor steadies and more stringent motor and fan requirements to meet precision balance criteria (ISO G2.5). Optional Features For surface and underground mining applications, heavy duty enhancements are available, including: Conduit box roll-over protection Fabricated steel conduit boxes Heavy duty reinforced housings and wheel track protection Grease nipple protection Reinforced inlet bells Duct adapters designed for use with collapsible fabric ducting A variety of skid-mounted arrangements

Alphair Jetstream Series
JetStream Series axial fans are recognized internationally for quality and long lasting performance and range from 24" diameter medium duty to 148" diameter heavy duty mine ventilation fans. Single and two-stage designs are available.
Key Benefits

  • Specially designed to optimise aerodynamic performance and ease of application
  • Range capability from 3,000 to 250,000 cfm and 3.5 to 18 inWg total pressure
  • Economically priced

Standard Features

Rotor

  • Blades cast in ASTM A356 aluminum, with a high tensile steel bolt insert.
  • Developed from a series of airfoil sections, arranged to offer high efficiency and low noise characteristics.
  • Developed for durability in aggressive applications from 10 to 500 hp.
  • Hub rims cast from ASTM A356 aluminum, heat treated to T6 condition.
  • Carbon steel hub insert bored to suit motor shaft.
  • Blade pitch is easily adjusted for the 1800, 2100 and 2700 hub by simply loosening one blade locking nut per blade, setting new pitch and re-tightening. Blade nuts can be easily accessed by removing the aluminum nose cap, without having to remove the rotor from the fan.
  • The 3150 hub blades are retained by capscrews and are adjustable from outside the fan.
  • The typical tip clearance between blade and housing is 1⁄8" to 3⁄16".

Housing

  • Fan housing designed with durability and low vibration in mind.
  • Flanges rolled from steel flat bar and welded to the casing using submerged arc technology for smooth continuous weld.
  • Housings are 3⁄16" plate for 24" to 36" diameter and 1⁄4" plate for 38" to 84". Commonly available in both carbon and stainless steel.
  • Low vibration designs are available with the use of back end motor steadies and more stringent motor and fan requirements to meet precision balance criteria (ISO G2.5).

Optional Features

For surface and underground mining applications, heavy duty enhancements are available, including:

  • Conduit box roll-over protection
  • Fabricated steel conduit boxes
  • Heavy duty reinforced housings and wheel track protection
  • Grease nipple protection
  • Reinforced inlet bells
  • Duct adapters designed for use with collapsible fabric ducting
  • A variety of skid-mounted arrangements
Supplier's Site

Technical Specifications

  Howden
Product Category Fans and Blowers (industrial)
Product Number Alphair Jetstream Series
Product Name Standard Axial Fans
Applications / Use Ventilation
Product Form Packaged
Environment Clean; Dirty
Fan / Blower Diameter 24.0 to 148.0 inch (610 to 3759 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 1827907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fan / Blower Diameter 11.4 inch (290 mm)
Air Flow Rate 394 SCFM (670 m³/hr)
View Details
Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Fiberglass Backward Curved Centrifugal Fan - Series 41 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 36.0 inch (305 to 914 mm)
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
Material of Construction Fiberglass
View Details