Howden Datasheets for Gas Compressors and Gas Compressor Systems

Gas compressors and gas compressor systems circulate gas through a process, enhance conditions for chemical reactions, provide inert gas for safety or control systems, recover and recompress process gas, and maintain correct pressure levels by either adding and removing gas or vapors from a process system.
Gas Compressors and Gas Compressor Systems: Learn more

Product Name Notes
Burton Corblin Periflow® Range of Peripheral Compressors The Periflow® compressor has its own performance characteristics situated between those of volumetric displacement blowers and centrifugal compressors. Periflow® compressors provide a cost-effective...
Burton Corblin® D-Series of Diaphragm Compressors Leak tight, high pressure process compressor packages for situations where complete isolation of gas is vital, including oil and gas processes, production sites and...
Burton Corblin® H-Series of Hybrid Compressors The combination of piston and diaphragm technologies allows greater flows and high pressure delivery. Hybrid technology is a compact oil free solution to serve...
Burton Corblin® P-Series of API618 Reciprocating Compressors Burton Corblin® compressors are designed and manufactured as individually engineered packages to meet the specific demands of unique applications. Key benefits Reliable: Meet...
Howden ČKD Multi-stage Centrifugal Compressors ČKD Multi-stage Centrifugal Compressors are available in a wide range of configurations with capacities between 50m3/h and 480 000m3/h, and discharge pressures of up to...
Howden GTV oil-injected screw compressors High pressure compressor offering up to 75 bar discharge pressure. Designed for high pressure screw compressors applications such as fuel gas boosting. GTV Model: Designed...
Howden HS oil-free screw compressors Ideal for hazardous or corrosive gases, or where contamination is an issue. (*offered as packaged systems only) Howden’s range of Oil Free screw compressors for...
Howden M-series oil-injected screw compressors A new industrial-standard quality built screw compressor, complete with a suite of specification options, to meet the design and build needs of compressor packagers and...
Howden Oil Free Screw Compressor Packages Howden’s range of oil free screw compressors are exclusively supplied as bespoke designed, complete packaged systems, through our specialist high specification packaging business Howden...
Howden Oil Injected Screw Compressor Packages Howden’s oil injected screw compressors are proven and highly reliable products that are trusted throughout the world. Oil injected compressors offer a number of...
Howden SG Range of Turbo Compressors and Blowers Howden's ‘SG’ range of high efficiency turbo blowers are of industrial type design and are mainly used in power, mining and water...
Howden WRV oil-injected screw compressors Double-walled casing design, robust, proven and highly reliable oil injected range, which includes the world’s largest capacity oil injected screw compressors. Howden’s WRV range of...
Howden XRV oil-injected screw compressors Singled-walled oil injected range, developed specially for the refrigeration market, allowing ease of installation and ideal for horizontal separator applications. Howden’s XRV range of screw...
Integrally geared single stage Our Roots™ Model IGCH integral gear compressors provide a full range of economical and reliable solutions to handle air and gas compression applications under API-617 and...
Overhung single stage Our reliable and low-maintenance overhung single stage API 617 centrifugal compressors have the versatility our customers need for both air and gas applications. Our products have a...
Roots multistage The Howden Roots multistage centrifugal compressor is designed for air and gas applications under API 617 but still offering our customers low cost of ownership. • Low cost...
Thomassen C-Series of API618 Reciprocating Compressors The Howden C-Series are the Heavy Duty API618 Thomassen Reciprocating Compressors. Tailor made designs are always made to assure flexible fit for process and...
Thomassen HS & VS Turbo Compressors The Thomassen HS and VS series of multistage single shaft turbo compressors have the advantage of longstanding OEM knowledge in applying state-of-the-art modular design...