Howden Roots Blowers Truck mounted blowers

Description
Truck mounted blowers The Roots TRI-NADO™ TM Truck-Mount, Tri-Lobe Vacuum Blowers have been redesigned to incorporate the latest technology for reduced noise and vibration. The Roots TRI-NADO™ TM Truck-Mount, Tri-Lobe Vacuum Blowers have been redesigned to incorporate the latest technology for reduced noise and vibration. These features include: • Cast-Foot Design for Reduced Vibration • Stronger Construction for Minimum Noise and Vibration • Progressive Chamber Design That Reduces Noise and Features Cooler Operation. Casing - The casing is of one piece close-grained cast iron construction. The casing is heavily ribbed to prevent distortion under the most severe operating conditions and incorporates the ROOTS™ WHISPAIR™ feature for reduced pulsation, horsepower and noise levels. Impellers - The closed-end impellers are made from ductile iron with high tensile strength, and operate without liquid sealing or lubrication. Shafts - The shafts are 3” diameter alloy steel forgings flange connected to the impeller body. Timing Gears - The impellers are timed by a pair of alloy steel spur gears that operate in an oil bath. Bearings - The impeller/shaft assemblies are supported at each end by antifriction bearings. Lubrication - A patented jet spray oil slinger system provides lubrication to gears and bearings.
Description
Truck mounted blowers The Roots TRI-NADO™ TM Truck-Mount, Tri-Lobe Vacuum Blowers have been redesigned to incorporate the latest technology for reduced noise and vibration. The Roots TRI-NADO™ TM Truck-Mount, Tri-Lobe Vacuum Blowers have been redesigned to incorporate the latest technology for reduced noise and vibration. These features include: • Cast-Foot Design for Reduced Vibration • Stronger Construction for Minimum Noise and Vibration • Progressive Chamber Design That Reduces Noise and Features Cooler Operation. Casing - The casing is of one piece close-grained cast iron construction. The casing is heavily ribbed to prevent distortion under the most severe operating conditions and incorporates the ROOTS™ WHISPAIR™ feature for reduced pulsation, horsepower and noise levels. Impellers - The closed-end impellers are made from ductile iron with high tensile strength, and operate without liquid sealing or lubrication. Shafts - The shafts are 3” diameter alloy steel forgings flange connected to the impeller body. Timing Gears - The impellers are timed by a pair of alloy steel spur gears that operate in an oil bath. Bearings - The impeller/shaft assemblies are supported at each end by antifriction bearings. Lubrication - A patented jet spray oil slinger system provides lubrication to gears and bearings.

Suppliers

Company
Product
Description
Supplier Links
Roots Blowers - Truck mounted blowers - Howden
Renfrew, Renfrewshire, United Kingdom
Truck mounted blowers The Roots TRI-NADO™ TM Truck-Mount, Tri-Lobe Vacuum Blowers have been redesigned to incorporate the latest technology for reduced noise and vibration. The Roots TRI-NADO™ TM Truck-Mount, Tri-Lobe Vacuum Blowers have been redesigned to incorporate the latest technology for reduced noise and vibration. These features include: • Cast-Foot Design for Reduced Vibration • Stronger Construction for Minimum Noise and Vibration • Progressive Chamber Design That Reduces Noise and Features Cooler Operation. Casing - The casing is of one piece close-grained cast iron construction. The casing is heavily ribbed to prevent distortion under the most severe operating conditions and incorporates the ROOTS™ WHISPAIR™ feature for reduced pulsation, horsepower and noise levels. Impellers - The closed-end impellers are made from ductile iron with high tensile strength, and operate without liquid sealing or lubrication. Shafts - The shafts are 3” diameter alloy steel forgings flange connected to the impeller body. Timing Gears - The impellers are timed by a pair of alloy steel spur gears that operate in an oil bath. Bearings - The impeller/shaft assemblies are supported at each end by antifriction bearings. Lubrication - A patented jet spray oil slinger system provides lubrication to gears and bearings.

Truck mounted blowers
The Roots TRI-NADO™ TM Truck-Mount, Tri-Lobe Vacuum Blowers have been redesigned to incorporate the latest technology for reduced noise and vibration.

The Roots TRI-NADO™ TM Truck-Mount, Tri-Lobe Vacuum Blowers have been redesigned to incorporate the latest technology for reduced noise and vibration. These features include:
• Cast-Foot Design for Reduced Vibration
• Stronger Construction for Minimum Noise and Vibration
• Progressive Chamber Design That Reduces Noise and
Features Cooler Operation.
Casing - The casing is of one piece close-grained cast iron construction. The casing is heavily ribbed to prevent distortion under the most severe operating conditions and incorporates the ROOTS™ WHISPAIR™ feature for reduced pulsation, horsepower and noise levels.
Impellers - The closed-end impellers are made from ductile iron with high tensile strength, and operate without liquid
sealing or lubrication.
Shafts - The shafts are 3” diameter alloy steel forgings flange connected to the impeller body.
Timing Gears - The impellers are timed by a pair of alloy steel spur gears that operate in an oil bath.
Bearings - The impeller/shaft assemblies are supported at each end by antifriction bearings.
Lubrication - A patented jet spray oil slinger system provides lubrication to gears and bearings.

Supplier's Site

Technical Specifications

  Howden
Product Category Fans and Blowers (industrial)
Product Number Truck mounted blowers
Product Name Roots Blowers
Applications / Use Pressure Blower
Unlock Full Specs
to access all available technical data

Similar Products

Large Blower - Series Alpha Blower - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean
View Details
Filter Fans - 4682779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 6.5 inch (165 mm)
Air Flow Rate 14 SCFM (23 m³/hr)
View Details
Fiberglass Duct Axial Fan - Series 29, 29V, 35, 35V - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details