Howden Engineered Heavy Duty Fans Sinter Plant Fans

Description
Sinter Plant Fans Howden have been supplying fan products for the Sintering process since the early 1950’s. Our application knowledge and experience in these difficult applications ensures we can design fan solutions that fully meet all of process requirements.Enginee red specifically to meet the challenge of the steel industry, each fan is custom designed and built to the most demanding standards. Key benefits Iron Ore Fines (dust) cannot be placed directly into the blast furnace to make Iron as it would block the passage of gasses inside the smelting vessel and snuff out the combustion process. To prevent this Iron ore is first processed into a material called Sinter. Sinter is manufactured by mixing iron ore dust with coke and some other mineral additives. This mixture is then burnt at a relatively low temperature, in a sintering machine. This process causes the materials to fuse together into a porous “clinker” type material. The fans that Howden engineer for the sinter plant applications are designed to specifically for the arduous conditions of the plant environment. High reliability and low maintenance are the main design considerations although there is increased client focus on plant efficiency.
Description
Sinter Plant Fans Howden have been supplying fan products for the Sintering process since the early 1950’s. Our application knowledge and experience in these difficult applications ensures we can design fan solutions that fully meet all of process requirements.Enginee red specifically to meet the challenge of the steel industry, each fan is custom designed and built to the most demanding standards. Key benefits Iron Ore Fines (dust) cannot be placed directly into the blast furnace to make Iron as it would block the passage of gasses inside the smelting vessel and snuff out the combustion process. To prevent this Iron ore is first processed into a material called Sinter. Sinter is manufactured by mixing iron ore dust with coke and some other mineral additives. This mixture is then burnt at a relatively low temperature, in a sintering machine. This process causes the materials to fuse together into a porous “clinker” type material. The fans that Howden engineer for the sinter plant applications are designed to specifically for the arduous conditions of the plant environment. High reliability and low maintenance are the main design considerations although there is increased client focus on plant efficiency.

Suppliers

Company
Product
Description
Supplier Links
Engineered Heavy Duty Fans - Sinter Plant Fans - Howden
Renfrew, Renfrewshire, United Kingdom
Engineered Heavy Duty Fans
Sinter Plant Fans
Engineered Heavy Duty Fans Sinter Plant Fans
Sinter Plant Fans Howden have been supplying fan products for the Sintering process since the early 1950’s. Our application knowledge and experience in these difficult applications ensures we can design fan solutions that fully meet all of process requirements.Enginee red specifically to meet the challenge of the steel industry, each fan is custom designed and built to the most demanding standards. Key benefits Iron Ore Fines (dust) cannot be placed directly into the blast furnace to make Iron as it would block the passage of gasses inside the smelting vessel and snuff out the combustion process. To prevent this Iron ore is first processed into a material called Sinter. Sinter is manufactured by mixing iron ore dust with coke and some other mineral additives. This mixture is then burnt at a relatively low temperature, in a sintering machine. This process causes the materials to fuse together into a porous “clinker” type material. The fans that Howden engineer for the sinter plant applications are designed to specifically for the arduous conditions of the plant environment. High reliability and low maintenance are the main design considerations although there is increased client focus on plant efficiency.

Sinter Plant Fans
Howden have been supplying fan products for the Sintering process since the early 1950’s. Our application knowledge and experience in these difficult applications ensures we can design fan solutions that fully meet all of process requirements.Engineered specifically to meet the challenge of the steel industry, each fan is custom designed and built to the most demanding standards.

Key benefits

Iron Ore Fines (dust) cannot be placed directly into the blast furnace to make Iron as it would block the passage of gasses inside the smelting vessel and snuff out the combustion process. To prevent this Iron ore is first processed into a material called Sinter.

Sinter is manufactured by mixing iron ore dust with coke and some other mineral additives. This mixture is then burnt at a relatively low temperature, in a sintering machine. This process causes the materials to fuse together into a porous “clinker” type material.

The fans that Howden engineer for the sinter plant applications are designed to specifically for the arduous conditions of the plant environment. High reliability and low maintenance are the main design considerations although there is increased client focus on plant efficiency.

Supplier's Site

Technical Specifications

  Howden
Product Category Fans and Blowers (industrial)
Product Number Sinter Plant Fans
Product Name Engineered Heavy Duty Fans
Applications / Use Product / Process Cooling; Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

Turbo Blower - Magnetic bearing Turbo Blower - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Fiberglass Centrifugal Exhauster Fan - Series 82, 83, 87 & 88 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 18.0 inch (305 to 457 mm)
Features ExplosionProof
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details