Howden FRP Cooling Fans FPX Series

Description
FPX Series On the market since 1999, the FPX – series is the most silent fan in combination with its performance. Only because of its blade shape the noise is already 8 dB(A) lower than a standard blade, in combination with a lower possible fan speed, noise reduction up to 20 dB(A) compared to a standard fan is possible. With the diameters ranging from 710 mm to 108 inches (2.743 mm) the FPX fan can be used for operation in applications like radiators, package cooling towers and ventilation systems in buildings. Please contact Howden for the latest selection software for FPX fans and find the best option in the range of FPX-series fans or select our brochure for more detailed information. Key Benefits Fitted to your application – gain the best balance between low noise, cooling performance and power consumption Requires little maintenance – the single-piece body of the FPX is made of fibre-reinforced polyester (FRP) Damps down mechanical vibrations- The FRP blades offer superior damping of mechanical vibrations and great chemical resistance. Simple to assemble - FPX fans come with a tapered bushing connection as well as clear technical documentation Highly convenient - get a complete FPX cooling unit package (including fan casing, drive, and entire suspension) all from one source Standard Features Operation from -20°C to +65°C– the FPX continues to perform in very hot as well as cooler industrial environments Special aerofoil design– meets strict environmental demands for low noise while delivering high efficiency Optional Features Upgraded leading edge blade protection – we can better protect the blade for use in wet cooling applications
Description
FPX Series On the market since 1999, the FPX – series is the most silent fan in combination with its performance. Only because of its blade shape the noise is already 8 dB(A) lower than a standard blade, in combination with a lower possible fan speed, noise reduction up to 20 dB(A) compared to a standard fan is possible. With the diameters ranging from 710 mm to 108 inches (2.743 mm) the FPX fan can be used for operation in applications like radiators, package cooling towers and ventilation systems in buildings. Please contact Howden for the latest selection software for FPX fans and find the best option in the range of FPX-series fans or select our brochure for more detailed information. Key Benefits Fitted to your application – gain the best balance between low noise, cooling performance and power consumption Requires little maintenance – the single-piece body of the FPX is made of fibre-reinforced polyester (FRP) Damps down mechanical vibrations- The FRP blades offer superior damping of mechanical vibrations and great chemical resistance. Simple to assemble - FPX fans come with a tapered bushing connection as well as clear technical documentation Highly convenient - get a complete FPX cooling unit package (including fan casing, drive, and entire suspension) all from one source Standard Features Operation from -20°C to +65°C– the FPX continues to perform in very hot as well as cooler industrial environments Special aerofoil design– meets strict environmental demands for low noise while delivering high efficiency Optional Features Upgraded leading edge blade protection – we can better protect the blade for use in wet cooling applications

Suppliers

Company
Product
Description
Supplier Links
FRP Cooling Fans - FPX Series - Howden
Renfrew, Renfrewshire, United Kingdom
FRP Cooling Fans
FPX Series
FRP Cooling Fans FPX Series
FPX Series On the market since 1999, the FPX – series is the most silent fan in combination with its performance. Only because of its blade shape the noise is already 8 dB(A) lower than a standard blade, in combination with a lower possible fan speed, noise reduction up to 20 dB(A) compared to a standard fan is possible. With the diameters ranging from 710 mm to 108 inches (2.743 mm) the FPX fan can be used for operation in applications like radiators, package cooling towers and ventilation systems in buildings. Please contact Howden for the latest selection software for FPX fans and find the best option in the range of FPX-series fans or select our brochure for more detailed information. Key Benefits Fitted to your application – gain the best balance between low noise, cooling performance and power consumption Requires little maintenance – the single-piece body of the FPX is made of fibre-reinforced polyester (FRP) Damps down mechanical vibrations- The FRP blades offer superior damping of mechanical vibrations and great chemical resistance. Simple to assemble - FPX fans come with a tapered bushing connection as well as clear technical documentation Highly convenient - get a complete FPX cooling unit package (including fan casing, drive, and entire suspension) all from one source Standard Features Operation from -20°C to +65°C– the FPX continues to perform in very hot as well as cooler industrial environments Special aerofoil design– meets strict environmental demands for low noise while delivering high efficiency Optional Features Upgraded leading edge blade protection – we can better protect the blade for use in wet cooling applications

FPX Series
On the market since 1999, the FPX – series is the most silent fan in combination with its performance. Only because of its blade shape the noise is already 8 dB(A) lower than a standard blade, in combination with a lower possible fan speed, noise reduction up to 20 dB(A) compared to a standard fan is possible. With the diameters ranging from 710 mm to 108 inches (2.743 mm) the FPX fan can be used for operation in applications like radiators, package cooling towers and ventilation systems in buildings. Please contact Howden for the latest selection software for FPX fans and find the best option in the range of FPX-series fans or select our brochure for more detailed information.

Key Benefits

  • Fitted to your application – gain the best balance between low noise, cooling performance and power consumption
  • Requires little maintenance – the single-piece body of the FPX is made of fibre-reinforced polyester (FRP)
  • Damps down mechanical vibrations- The FRP blades offer superior damping of mechanical vibrations and great chemical resistance.
  • Simple to assemble - FPX fans come with a tapered bushing connection as well as clear technical documentation
  • Highly convenient - get a complete FPX cooling unit package (including fan casing, drive, and entire suspension) all from one source

Standard Features

  • Operation from -20°C to +65°C– the FPX continues to perform in very hot as well as cooler industrial environments
  • Special aerofoil design– meets strict environmental demands for low noise while delivering high efficiency

Optional Features

  • Upgraded leading edge blade protection – we can better protect the blade for use in wet cooling applications
Supplier's Site

Technical Specifications

  Howden
Product Category Fans and Blowers (industrial)
Product Number FPX Series
Product Name FRP Cooling Fans
Applications / Use Product / Process Cooling; Ventilation
Product Form Bare
Environment Clean; Corrosive; Dirty
Fan / Blower Diameter 28.0 to 108.0 inch (711 to 2743 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 9232708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 5 SCFM (9.14 m³/hr)
View Details
Turbo Blower - Magnetic bearing Turbo Blower - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Fiberglass Backward Curved Centrifugal Fan - Series 41 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 36.0 inch (305 to 914 mm)
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
Material of Construction Fiberglass
View Details