Howden Variable Pitch Axial Fans AXICO

Description
AXICO AXICO ANTI-STALL® is the only controllable pitch axial fan designed to totally eliminate stall, system surging and increased noise levels often experienced by ordinary controllable pitch axial fans under unstable conditions. Key Benefits AXICO ANTI-STALL® is the only controllable pitch axial fan designed to totally eliminate stall, system surging and increased noise levels often experienced by ordinary controllable pitch axial fans under unstable conditions. For variable air flow by means of controllable pitch blades. The fans have completely stable flow/pressure characteristics, which eliminates the risk of surging. Air flow range: 3 - 110 m³/s (10 000 - 400 000 m³/h). Pressure rise: Up to 3000 Pa. Air temperature range: -15 to + 40°C with regard to the insulation class of the motor. Good operating economy Surge-free operation Good control economy - the fan blades are instantly set to meet the flow requirements of the installation, without impairing the high efficiency Choice of suitable hub diameter and blade angle for optimum matching to the desired operating point Standard 4-pole or 6-pole foot-mounted motor or two-speed motor Low vibration level Low mass-moment of inertia - short starting time Short overall length Complete range of accessories Surface treated with 80-micron coat of alkyd paint
Description
AXICO AXICO ANTI-STALL® is the only controllable pitch axial fan designed to totally eliminate stall, system surging and increased noise levels often experienced by ordinary controllable pitch axial fans under unstable conditions. Key Benefits AXICO ANTI-STALL® is the only controllable pitch axial fan designed to totally eliminate stall, system surging and increased noise levels often experienced by ordinary controllable pitch axial fans under unstable conditions. For variable air flow by means of controllable pitch blades. The fans have completely stable flow/pressure characteristics, which eliminates the risk of surging. Air flow range: 3 - 110 m³/s (10 000 - 400 000 m³/h). Pressure rise: Up to 3000 Pa. Air temperature range: -15 to + 40°C with regard to the insulation class of the motor. Good operating economy Surge-free operation Good control economy - the fan blades are instantly set to meet the flow requirements of the installation, without impairing the high efficiency Choice of suitable hub diameter and blade angle for optimum matching to the desired operating point Standard 4-pole or 6-pole foot-mounted motor or two-speed motor Low vibration level Low mass-moment of inertia - short starting time Short overall length Complete range of accessories Surface treated with 80-micron coat of alkyd paint

Suppliers

Company
Product
Description
Supplier Links
Variable Pitch Axial Fans - AXICO - Howden
Renfrew, Renfrewshire, United Kingdom
Variable Pitch Axial Fans
AXICO
Variable Pitch Axial Fans AXICO
AXICO AXICO ANTI-STALL® is the only controllable pitch axial fan designed to totally eliminate stall, system surging and increased noise levels often experienced by ordinary controllable pitch axial fans under unstable conditions. Key Benefits AXICO ANTI-STALL® is the only controllable pitch axial fan designed to totally eliminate stall, system surging and increased noise levels often experienced by ordinary controllable pitch axial fans under unstable conditions. For variable air flow by means of controllable pitch blades. The fans have completely stable flow/pressure characteristics, which eliminates the risk of surging. Air flow range: 3 - 110 m³/s (10 000 - 400 000 m³/h). Pressure rise: Up to 3000 Pa. Air temperature range: -15 to + 40°C with regard to the insulation class of the motor. Good operating economy Surge-free operation Good control economy - the fan blades are instantly set to meet the flow requirements of the installation, without impairing the high efficiency Choice of suitable hub diameter and blade angle for optimum matching to the desired operating point Standard 4-pole or 6-pole foot-mounted motor or two-speed motor Low vibration level Low mass-moment of inertia - short starting time Short overall length Complete range of accessories Surface treated with 80-micron coat of alkyd paint

AXICO
AXICO ANTI-STALL® is the only controllable pitch axial fan designed to totally eliminate stall, system surging and increased noise levels often experienced by ordinary controllable pitch axial fans under unstable conditions.

Key Benefits

  • AXICO ANTI-STALL® is the only controllable pitch axial fan designed to totally eliminate stall, system surging and increased noise levels often experienced by ordinary controllable pitch axial fans under unstable conditions.
  • For variable air flow by means of controllable pitch blades. The fans have completely stable flow/pressure characteristics, which eliminates the risk of surging.
  • Air flow range: 3 - 110 m³/s (10 000 - 400 000 m³/h).
  • Pressure rise: Up to 3000 Pa.
  • Air temperature range: -15 to + 40°C with regard to the insulation class of the motor.
  • Good operating economy
  • Surge-free operation
  • Good control economy - the fan blades are instantly set to meet the flow requirements of the installation, without impairing the high efficiency
  • Choice of suitable hub diameter and blade angle for optimum matching to the desired operating point
  • Standard 4-pole or 6-pole foot-mounted motor or two-speed motor
  • Low vibration level
  • Low mass-moment of inertia - short starting time
  • Short overall length
  • Complete range of accessories
  • Surface treated with 80-micron coat of alkyd paint
Supplier's Site

Technical Specifications

  Howden
Product Category Fans and Blowers (industrial)
Product Number AXICO
Product Name Variable Pitch Axial Fans
Applications / Use HVAC; Ventilation
Product Form Packaged
Environment Clean; Dirty
Fan / Blower Diameter 24.8 to 70.9 inch (630 to 1800 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Explosion-Proof Exhaust Fan - EFX - Thermon, Inc
Specs
Applications / Use Ventilation
Product Form Packaged
Draft Forced Draft
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Mini Blower PTA9725-B - PTA9725H24B-B - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Product Form Packaged
Environment Clean
Drive Type Direct
View Details
Positive Displacement Blower - DELTA BLOWER Generation 5 - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details