Howden Engineered Heavy Duty Fans Technopal® Fans

Description
Technopal® Fans Designed and manufactured in accordance with customer specifications, large installed base, proven technical performance and reliable design, expert product support team. Key Benefits Centrifugal fan product range Tailor made design Heavy duty applications Continuous improvements through R&D development since 40 years CHARACTERISTICS Every Technopal® has a tailor made design Optimized fan weight and minimised stress in the rotating parts Use of forged shaft with integral hub Impeller made of special high tensile material Finite Element Analysis Use of circular key technology to maintain a perfect impeller-shaft concentricity while temperature changes and avoid rotor unbalance. SOLUTION TO MINIMISE EROSION Protection of the impeller by wear plates with high technology material hard surfacing on top Impeller / shaft connection protected with conical sleeves Internal devices to modify particles trajectory ACTIVE CONTROL BALANCING SYSTEM (ACBS) Compensate any unbalance while the fan is operating by correcting balancing on two planes Eliminate mechanical stress and vibration on bearings thus increasing lifetime Reduce needs to stop the fan for cleaning, increasing system availability Enable a permanent and active monitoring of the fan conditions with adjustable limits
Description
Technopal® Fans Designed and manufactured in accordance with customer specifications, large installed base, proven technical performance and reliable design, expert product support team. Key Benefits Centrifugal fan product range Tailor made design Heavy duty applications Continuous improvements through R&D development since 40 years CHARACTERISTICS Every Technopal® has a tailor made design Optimized fan weight and minimised stress in the rotating parts Use of forged shaft with integral hub Impeller made of special high tensile material Finite Element Analysis Use of circular key technology to maintain a perfect impeller-shaft concentricity while temperature changes and avoid rotor unbalance. SOLUTION TO MINIMISE EROSION Protection of the impeller by wear plates with high technology material hard surfacing on top Impeller / shaft connection protected with conical sleeves Internal devices to modify particles trajectory ACTIVE CONTROL BALANCING SYSTEM (ACBS) Compensate any unbalance while the fan is operating by correcting balancing on two planes Eliminate mechanical stress and vibration on bearings thus increasing lifetime Reduce needs to stop the fan for cleaning, increasing system availability Enable a permanent and active monitoring of the fan conditions with adjustable limits

Suppliers

Company
Product
Description
Supplier Links
Engineered Heavy Duty Fans - Technopal® Fans - Howden
Renfrew, Renfrewshire, United Kingdom
Engineered Heavy Duty Fans
Technopal® Fans
Engineered Heavy Duty Fans Technopal® Fans
Technopal® Fans Designed and manufactured in accordance with customer specifications, large installed base, proven technical performance and reliable design, expert product support team. Key Benefits Centrifugal fan product range Tailor made design Heavy duty applications Continuous improvements through R&D development since 40 years CHARACTERISTICS Every Technopal® has a tailor made design Optimized fan weight and minimised stress in the rotating parts Use of forged shaft with integral hub Impeller made of special high tensile material Finite Element Analysis Use of circular key technology to maintain a perfect impeller-shaft concentricity while temperature changes and avoid rotor unbalance. SOLUTION TO MINIMISE EROSION Protection of the impeller by wear plates with high technology material hard surfacing on top Impeller / shaft connection protected with conical sleeves Internal devices to modify particles trajectory ACTIVE CONTROL BALANCING SYSTEM (ACBS) Compensate any unbalance while the fan is operating by correcting balancing on two planes Eliminate mechanical stress and vibration on bearings thus increasing lifetime Reduce needs to stop the fan for cleaning, increasing system availability Enable a permanent and active monitoring of the fan conditions with adjustable limits

Technopal® Fans

Designed and manufactured in accordance with customer specifications, large installed base, proven technical performance and reliable design, expert product support team.

Key Benefits

Centrifugal fan product range

Tailor made design

Heavy duty applications

Continuous improvements through R&D development since 40 years


CHARACTERISTICS

Every Technopal® has a tailor made design

Optimized fan weight and minimised stress in the rotating parts

Use of forged shaft with integral hub

Impeller made of special high tensile material

Finite Element Analysis

Use of circular key technology to maintain a perfect impeller-shaft concentricity while temperature changes and avoid rotor unbalance.

SOLUTION TO MINIMISE EROSION

Protection of the impeller by wear plates with high technology material hard surfacing on top

Impeller / shaft connection protected with conical sleeves

Internal devices to modify particles trajectory

ACTIVE CONTROL BALANCING SYSTEM (ACBS)

Compensate any unbalance while the fan is operating by correcting balancing on two planes

Eliminate mechanical stress and vibration on bearings thus increasing lifetime

Reduce needs to stop the fan for cleaning, increasing system availability

Enable a permanent and active monitoring of the fan conditions with adjustable limits

Supplier's Site

Technical Specifications

  Howden
Product Category Fans and Blowers (industrial)
Product Number Technopal® Fans
Product Name Engineered Heavy Duty Fans
Applications / Use Pressure Blower; Ventilation
Product Form Packaged
Environment Clean; Dirty
Fan / Blower Diameter 197.0 inch (5004 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 1356501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 4153 SCFM (7059 m³/hr)
View Details
Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Hooded Roof Ventilator - Series 15, 16, 17 & 19 - Hartzell Air Movement
Specs
Fan / Blower Diameter 18.0 to 72.0 inch (457 to 1829 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details