Howden Standard Axial Fans Alphair Jetstream AMF Series

Description
Alphair Jetstream AMF Series Jetstream Axial Mine Fans (AMF Series) are heavy-duty axial fans designed specifically for main mine ventilation. These robust adjustable-pitch fans have been designed to deliver up to 1 million CFM against 14 inches total pressure. Ranging in sizes from 76 1/2" to 148", this fan line delivers high efficiency and reliable service. Key Benefits These robust adjustable-pitch fans have been designed to deliver up to 1 million CFM against 14 inches total pressure. Ranging in sizes from 76 1/2" to 148", this fan line delivers high efficiency and reliable service. Highly reliable Easy to maintain Economical price Standard Features Structural ASTM A36 steel all welded construction. Structural steel bracing, stitch welded to housing. Bolted and gasketed splits for removal of wheel and shaft assembly on horizontally installed units and splits for field welding, as required for shipment. Designed to meet strict vibration requirements. Vertical and horizontal installations. Shaft C 1045 alloy steel shaft. Shaft designed for a minimum first critical speed ratio of 1.25. Optional Features Motor Base 4-Way adjustable base with jacking bolts. Heavy plate construction sized to suit selected motor. Fan Monitoring Equipment 100 OHM, 3 wire platinum bearing RTDs. Flow and pressure sensors. Thermocouples. Vibration transducers.
Description
Alphair Jetstream AMF Series Jetstream Axial Mine Fans (AMF Series) are heavy-duty axial fans designed specifically for main mine ventilation. These robust adjustable-pitch fans have been designed to deliver up to 1 million CFM against 14 inches total pressure. Ranging in sizes from 76 1/2" to 148", this fan line delivers high efficiency and reliable service. Key Benefits These robust adjustable-pitch fans have been designed to deliver up to 1 million CFM against 14 inches total pressure. Ranging in sizes from 76 1/2" to 148", this fan line delivers high efficiency and reliable service. Highly reliable Easy to maintain Economical price Standard Features Structural ASTM A36 steel all welded construction. Structural steel bracing, stitch welded to housing. Bolted and gasketed splits for removal of wheel and shaft assembly on horizontally installed units and splits for field welding, as required for shipment. Designed to meet strict vibration requirements. Vertical and horizontal installations. Shaft C 1045 alloy steel shaft. Shaft designed for a minimum first critical speed ratio of 1.25. Optional Features Motor Base 4-Way adjustable base with jacking bolts. Heavy plate construction sized to suit selected motor. Fan Monitoring Equipment 100 OHM, 3 wire platinum bearing RTDs. Flow and pressure sensors. Thermocouples. Vibration transducers.

Suppliers

Company
Product
Description
Supplier Links
Standard Axial Fans - Alphair Jetstream AMF Series - Howden
Renfrew, Renfrewshire, United Kingdom
Standard Axial Fans
Alphair Jetstream AMF Series
Standard Axial Fans Alphair Jetstream AMF Series
Alphair Jetstream AMF Series Jetstream Axial Mine Fans (AMF Series) are heavy-duty axial fans designed specifically for main mine ventilation. These robust adjustable-pitch fans have been designed to deliver up to 1 million CFM against 14 inches total pressure. Ranging in sizes from 76 1/2" to 148", this fan line delivers high efficiency and reliable service. Key Benefits These robust adjustable-pitch fans have been designed to deliver up to 1 million CFM against 14 inches total pressure. Ranging in sizes from 76 1/2" to 148", this fan line delivers high efficiency and reliable service. Highly reliable Easy to maintain Economical price Standard Features Structural ASTM A36 steel all welded construction. Structural steel bracing, stitch welded to housing. Bolted and gasketed splits for removal of wheel and shaft assembly on horizontally installed units and splits for field welding, as required for shipment. Designed to meet strict vibration requirements. Vertical and horizontal installations. Shaft C 1045 alloy steel shaft. Shaft designed for a minimum first critical speed ratio of 1.25. Optional Features Motor Base 4-Way adjustable base with jacking bolts. Heavy plate construction sized to suit selected motor. Fan Monitoring Equipment 100 OHM, 3 wire platinum bearing RTDs. Flow and pressure sensors. Thermocouples. Vibration transducers.

Alphair Jetstream AMF Series
Jetstream Axial Mine Fans (AMF Series) are heavy-duty axial fans designed specifically for main mine ventilation. These robust adjustable-pitch fans have been designed to deliver up to 1 million CFM against 14 inches total pressure. Ranging in sizes from 76 1/2" to 148", this fan line delivers high efficiency and reliable service.
Key Benefits
These robust adjustable-pitch fans have been designed to deliver up to 1 million CFM against 14 inches total pressure. Ranging in sizes from 76 1/2" to 148", this fan line delivers high efficiency and reliable service.

  • Highly reliable
  • Easy to maintain
  • Economical price

Standard Features

Structural

  • ASTM A36 steel all welded construction.
  • Structural steel bracing, stitch welded to housing.
  • Bolted and gasketed splits for removal of wheel and shaft assembly on horizontally installed units and splits for field welding, as required for shipment.
  • Designed to meet strict vibration requirements.
  • Vertical and horizontal installations.

Shaft

  • C 1045 alloy steel shaft.
  • Shaft designed for a minimum first critical speed ratio of 1.25.

Optional Features

Motor Base

  • 4-Way adjustable base with jacking bolts. Heavy plate construction sized to suit selected motor.

Fan Monitoring Equipment

  • 100 OHM, 3 wire platinum bearing RTDs.
  • Flow and pressure sensors.
  • Thermocouples.
  • Vibration transducers.
Supplier's Site

Technical Specifications

  Howden
Product Category Fans and Blowers (industrial)
Product Number Alphair Jetstream AMF Series
Product Name Standard Axial Fans
Applications / Use Ventilation
Product Form Packaged
Environment Clean; Dirty
Fan / Blower Diameter 76.5 to 148.0 inch (1943 to 3759 mm)
Unlock Full Specs
to access all available technical data

Similar Products

K5331-37 Titan® Series DC Blower - K5331L12BALB1b-37 - Pelonis Technologies, Inc.
Specs
Product Form Packaged
Environment Clean
Air Flow Rate 5 SCFM (9.26 m³/hr)
View Details
Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details