Howden Engineered Heavy Duty Fans Mine Ventilation Fans

Description
Mine Ventilation Fans The comprehensive line of ALPHAIR Cyclone custom engineered centrifugal fans from Howden are perfectly suited to applications that require moving air at higher pressures or volume, or air that is comprised of hot gases (up to 1000F/540C), corrosive gases or abrasive particulate. Key Benefits Mine ventilation requirements tend towards high specific speed fan designs with high efficiency and low noise characteristics. Howden is able to offer a very wide range of centrifugal, axial flow and mixed fl ow axial fans for these applications. Custom engineered features include blade nose wear protection and corrosion resistant materials of construction. Standard features Proven robust designs Long term reliability Minimum maintenance High efficiency Complete installation service Bend designs Self-closing doors Optional features Vertical and Horizontal axis installations Inlet Vane Control Silencers Heavy duty industrial Dampers Louvre dampers Opposed blade dampers Radial vane control Screens Spring or RIS mounts Stall prevention systems Pre-rotators to improve pressure performance Alternative blade profiles Alternative blade materials Upgrade control and instrumentation including the addition of flow measurement.
Description
Mine Ventilation Fans The comprehensive line of ALPHAIR Cyclone custom engineered centrifugal fans from Howden are perfectly suited to applications that require moving air at higher pressures or volume, or air that is comprised of hot gases (up to 1000F/540C), corrosive gases or abrasive particulate. Key Benefits Mine ventilation requirements tend towards high specific speed fan designs with high efficiency and low noise characteristics. Howden is able to offer a very wide range of centrifugal, axial flow and mixed fl ow axial fans for these applications. Custom engineered features include blade nose wear protection and corrosion resistant materials of construction. Standard features Proven robust designs Long term reliability Minimum maintenance High efficiency Complete installation service Bend designs Self-closing doors Optional features Vertical and Horizontal axis installations Inlet Vane Control Silencers Heavy duty industrial Dampers Louvre dampers Opposed blade dampers Radial vane control Screens Spring or RIS mounts Stall prevention systems Pre-rotators to improve pressure performance Alternative blade profiles Alternative blade materials Upgrade control and instrumentation including the addition of flow measurement.

Suppliers

Company
Product
Description
Supplier Links
Engineered Heavy Duty Fans - Mine Ventilation Fans - Howden
Renfrew, Renfrewshire, United Kingdom
Engineered Heavy Duty Fans
Mine Ventilation Fans
Engineered Heavy Duty Fans Mine Ventilation Fans
Mine Ventilation Fans The comprehensive line of ALPHAIR Cyclone custom engineered centrifugal fans from Howden are perfectly suited to applications that require moving air at higher pressures or volume, or air that is comprised of hot gases (up to 1000F/540C), corrosive gases or abrasive particulate. Key Benefits Mine ventilation requirements tend towards high specific speed fan designs with high efficiency and low noise characteristics. Howden is able to offer a very wide range of centrifugal, axial flow and mixed fl ow axial fans for these applications. Custom engineered features include blade nose wear protection and corrosion resistant materials of construction. Standard features Proven robust designs Long term reliability Minimum maintenance High efficiency Complete installation service Bend designs Self-closing doors Optional features Vertical and Horizontal axis installations Inlet Vane Control Silencers Heavy duty industrial Dampers Louvre dampers Opposed blade dampers Radial vane control Screens Spring or RIS mounts Stall prevention systems Pre-rotators to improve pressure performance Alternative blade profiles Alternative blade materials Upgrade control and instrumentation including the addition of flow measurement.

Mine Ventilation Fans
The comprehensive line of ALPHAIR Cyclone custom engineered centrifugal fans from Howden are perfectly suited to applications that require moving air at higher pressures or volume, or air that is comprised of hot gases (up to 1000F/540C), corrosive gases or abrasive particulate.
Key Benefits

  • Mine ventilation requirements tend towards high specific speed fan designs with high efficiency and low noise characteristics.
  • Howden is able to offer a very wide range of centrifugal, axial flow and mixed fl ow axial fans for these applications.
  • Custom engineered features include blade nose wear protection and corrosion resistant materials of construction.

Standard features

  • Proven robust designs
  • Long term reliability
  • Minimum maintenance
  • High efficiency
  • Complete installation service
  • Bend designs
  • Self-closing doors

Optional features

  • Vertical and Horizontal axis installations
  • Inlet Vane Control
  • Silencers
  • Heavy duty industrial Dampers
  • Louvre dampers
  • Opposed blade dampers
  • Radial vane control
  • Screens
  • Spring or RIS mounts
  • Stall prevention systems
  • Pre-rotators to improve pressure performance
  • Alternative blade profiles
  • Alternative blade materials
  • Upgrade control and instrumentation including the addition of flow measurement.
Supplier's Site

Technical Specifications

  Howden
Product Category Fans and Blowers (industrial)
Product Number Mine Ventilation Fans
Product Name Engineered Heavy Duty Fans
Applications / Use Ventilation
Product Form Packaged
Environment Clean; Dirty
Unlock Full Specs
to access all available technical data

Similar Products

Low Pressure Gas Booster - Series GMD - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Process gas
View Details
Extractor Fans - 8840966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use Ventilation
Fan / Blower Diameter 4.5 inch (115 mm)
Air Flow Rate 44 SCFM (75 m³/hr)
View Details
Roof Ventilator - Series 26 & 27 - Hartzell Air Movement
Specs
Fan / Blower Diameter 24.0 to 60.0 inch (610 to 1524 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details