Howden FRP Cooling Fans SX Series

Description
SX Series On the market since 1990, the SX – series is the most silent fan in combination with its performance. Only because of its blade shape the noise is already 8 dB(A) lower than a standard blade, in combination with a lower possible fan speed, noise reduction up to 20 dB(A) compared to a standard fan is possible. With diameters ranging from 710 mm up to 36ft (10.973mm), the SX-series can be used for operation in al kind of applications like cooling towers (field erected or package), air cooled heat exchangers and air cooled condensers. Please download our latest selection software to find the best option in the wide range of SX-series fans or select our brochure for more detailed information. Discover our SX-Series Cooling Fans. Key Benefits Cuts industrial noise – SX sound emissions are 20 dB less than standard fans Damps down vibrations – the FRP blades offer superior damping of mechanical vibrations and great chemical resistance Frees up space – the SX offers the opportunity to build a compact installation, occupying less space and reducing materials costs Simple to assemble – and adaptable for a range of applications Enhances cooling capacity – you can increase fan speed to produce more air at noise levels which are still acceptable Standard Features Outstanding design – the SX fan is adaptable and can rotate in the horizontal or vertical plane Operation from –20°C to +65°C – the SX fan works in hot and cool industrial environments Polyurethane-coated steel hub – the SX fan also has aluminium blade supports and stainless steel U-bolts, nuts and washers Optional Features Up to 120°C operation – with special modifications, the SX fan can operate in temperatures above the 65°C standard limit Upgraded blade protection – we can better protect the blade for use in wet cooling applications Upgraded materials – we can upgrade the SX fan so that it’s appropriate for sea water cooling tower applications Coupling flanges – we can supply cast iron, polyurethane-coated coupling flanges to mate with drive shafts having either a cylindrical bore or a tapered bushing connection
Description
SX Series On the market since 1990, the SX – series is the most silent fan in combination with its performance. Only because of its blade shape the noise is already 8 dB(A) lower than a standard blade, in combination with a lower possible fan speed, noise reduction up to 20 dB(A) compared to a standard fan is possible. With diameters ranging from 710 mm up to 36ft (10.973mm), the SX-series can be used for operation in al kind of applications like cooling towers (field erected or package), air cooled heat exchangers and air cooled condensers. Please download our latest selection software to find the best option in the wide range of SX-series fans or select our brochure for more detailed information. Discover our SX-Series Cooling Fans. Key Benefits Cuts industrial noise – SX sound emissions are 20 dB less than standard fans Damps down vibrations – the FRP blades offer superior damping of mechanical vibrations and great chemical resistance Frees up space – the SX offers the opportunity to build a compact installation, occupying less space and reducing materials costs Simple to assemble – and adaptable for a range of applications Enhances cooling capacity – you can increase fan speed to produce more air at noise levels which are still acceptable Standard Features Outstanding design – the SX fan is adaptable and can rotate in the horizontal or vertical plane Operation from –20°C to +65°C – the SX fan works in hot and cool industrial environments Polyurethane-coated steel hub – the SX fan also has aluminium blade supports and stainless steel U-bolts, nuts and washers Optional Features Up to 120°C operation – with special modifications, the SX fan can operate in temperatures above the 65°C standard limit Upgraded blade protection – we can better protect the blade for use in wet cooling applications Upgraded materials – we can upgrade the SX fan so that it’s appropriate for sea water cooling tower applications Coupling flanges – we can supply cast iron, polyurethane-coated coupling flanges to mate with drive shafts having either a cylindrical bore or a tapered bushing connection

Suppliers

Company
Product
Description
Supplier Links
FRP Cooling Fans - SX Series - Howden
Renfrew, Renfrewshire, United Kingdom
FRP Cooling Fans
SX Series
FRP Cooling Fans SX Series
SX Series On the market since 1990, the SX – series is the most silent fan in combination with its performance. Only because of its blade shape the noise is already 8 dB(A) lower than a standard blade, in combination with a lower possible fan speed, noise reduction up to 20 dB(A) compared to a standard fan is possible. With diameters ranging from 710 mm up to 36ft (10.973mm), the SX-series can be used for operation in al kind of applications like cooling towers (field erected or package), air cooled heat exchangers and air cooled condensers. Please download our latest selection software to find the best option in the wide range of SX-series fans or select our brochure for more detailed information. Discover our SX-Series Cooling Fans. Key Benefits Cuts industrial noise – SX sound emissions are 20 dB less than standard fans Damps down vibrations – the FRP blades offer superior damping of mechanical vibrations and great chemical resistance Frees up space – the SX offers the opportunity to build a compact installation, occupying less space and reducing materials costs Simple to assemble – and adaptable for a range of applications Enhances cooling capacity – you can increase fan speed to produce more air at noise levels which are still acceptable Standard Features Outstanding design – the SX fan is adaptable and can rotate in the horizontal or vertical plane Operation from –20°C to +65°C – the SX fan works in hot and cool industrial environments Polyurethane-coated steel hub – the SX fan also has aluminium blade supports and stainless steel U-bolts, nuts and washers Optional Features Up to 120°C operation – with special modifications, the SX fan can operate in temperatures above the 65°C standard limit Upgraded blade protection – we can better protect the blade for use in wet cooling applications Upgraded materials – we can upgrade the SX fan so that it’s appropriate for sea water cooling tower applications Coupling flanges – we can supply cast iron, polyurethane-coated coupling flanges to mate with drive shafts having either a cylindrical bore or a tapered bushing connection

SX Series
On the market since 1990, the SX – series is the most silent fan in combination with its performance. Only because of its blade shape the noise is already 8 dB(A) lower than a standard blade, in combination with a lower possible fan speed, noise reduction up to 20 dB(A) compared to a standard fan is possible. With diameters ranging from 710 mm up to 36ft (10.973mm), the SX-series can be used for operation in al kind of applications like cooling towers (field erected or package), air cooled heat exchangers and air cooled condensers. Please download our latest selection software to find the best option in the wide range of SX-series fans or select our brochure for more detailed information. Discover our SX-Series Cooling Fans.
Key Benefits

  • Cuts industrial noise – SX sound emissions are 20 dB less than standard fans
  • Damps down vibrations – the FRP blades offer superior damping of mechanical vibrations and great chemical resistance
  • Frees up space – the SX offers the opportunity to build a compact installation, occupying less space and reducing materials costs
  • Simple to assemble – and adaptable for a range of applications
  • Enhances cooling capacity – you can increase fan speed to produce more air at noise levels which are still acceptable

Standard Features

  • Outstanding design – the SX fan is adaptable and can rotate in the horizontal or vertical plane
  • Operation from –20°C to +65°C – the SX fan works in hot and cool industrial environments
  • Polyurethane-coated steel hub – the SX fan also has aluminium blade supports and stainless steel U-bolts, nuts and washers

Optional Features

  • Up to 120°C operation – with special modifications, the SX fan can operate in temperatures above the 65°C standard limit
  • Upgraded blade protection – we can better protect the blade for use in wet cooling applications
  • Upgraded materials – we can upgrade the SX fan so that it’s appropriate for sea water cooling tower applications
  • Coupling flanges – we can supply cast iron, polyurethane-coated coupling flanges to mate with drive shafts having either a cylindrical bore or a tapered bushing connection
Supplier's Site

Technical Specifications

  Howden
Product Category Fans and Blowers (industrial)
Product Number SX Series
Product Name FRP Cooling Fans
Applications / Use Product / Process Cooling; Ventilation
Product Form Bare
Environment Clean; Corrosive; Dirty
Fan / Blower Diameter 28.0 to 408.0 inch (711 to 10363 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 1759803 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 67 SCFM (114 m³/hr)
View Details
Large Blower - Series Alpha Blower - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Duct Fans - Series 31, 31U, 38, 39, 39V & 52 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 24.0 inch (305 to 610 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details