Howden Datasheets for Pressure Blowers and Fans

Pressure blowers and fans are used to create and sustain a positive pressure for inflatable structures, clean rooms, laboratories, and medical facilities. Pressurization blowers are fans that create a positive pressure in a sealed or restricted environment.
Pressure Blowers and Fans: Learn more

Product Name Notes
Alphair Cyclone Series The comprehensive line of ALPHAIR Cyclone custom engineered centrifugal fans from Howden are perfectly suited to applications that require moving air at higher pressures or volume, or...
Centripal® EU The Centripal® EU has various impeller options, plus direct and belt drive versions. The product is available in both fully welded and bolted construction and is suitable for...
Covent Type A - Airfoil pressure blower fans The Covent A series is designed for relatively clean gas applications, and it offers high efficiency, low noise performance at minimum cost.
Covent Type C - Backward curved blower fans Howden Covent Type C Fans. Fifteen rotor designs to cover the full market range of from very low through high flow vs.
Factory standard packages Howden offers several range of factory standard units each with a specific set of benefits to the customer. • Easy to install, with small footprint • Electrical...
Rotary lobe PD blowers All Howden Roots blowers are of a compact, sturdy design engineered for continuous duty and maximum reliability. These blowers have a time tested lubrication system and...
T Range Single and Double Stage Centrifugal Blowers The T range centrifugal blowers are equipped with backward-curved blades (made from single steel sheet) and a parallel side plate. Thanks to...
Technopal® Fans Designed and manufactured in accordance with customer specifications, large installed base, proven technical performance and reliable design, expert product support team. Key Benefits Centrifugal fan product range Tailor...
Truck mounted blowers The Roots TRI-NADO™ TM Truck-Mount, Tri-Lobe Vacuum Blowers have been redesigned to incorporate the latest technology for reduced noise and vibration. The Roots TRI-NADO™ TM Truck-Mount, Tri-Lobe...