ODG (Origin Data Global) Datasheets for DC-DC Converters

DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more

Page: 1 10 20 21 22 23 24 25 26 27 28 29 30 31 32 33 40 50 54
Product Name Notes
DC DC CONVERTER 10V 100W
DC DC CONVERTER 10V 150W
DC DC CONVERTER 10V 200W
DC DC CONVERTER 10V 50W
DC DC CONVERTER 10V 75W
DC DC CONVERTER 13.8V 100W
DC DC CONVERTER 13.8V 150W
DC DC CONVERTER 13.8V 200W
DC DC CONVERTER 13.8V 50W
DC DC CONVERTER 13.8V 75W
DC DC CONVERTER 18.5V 100W
DC DC CONVERTER 18.5V 150W
DC DC CONVERTER 18.5V 200W
DC DC CONVERTER 18.5V 50W
DC DC CONVERTER 18.5V 75W
DC DC CONVERTER 28V 100W
DC DC CONVERTER 28V 150W
DC DC CONVERTER 28V 200W
DC DC CONVERTER 28V 50W
DC DC CONVERTER 28V 75W
DC DC CONVERTER 36V 100W
DC DC CONVERTER 36V 150W
DC DC CONVERTER 36V 200W
DC DC CONVERTER 36V 50W
DC DC CONVERTER 36V 75W
DC DC CONVERTER 40V 100W
DC DC CONVERTER 40V 150W
DC DC CONVERTER 40V 200W
DC DC CONVERTER 40V 50W
DC DC CONVERTER 40V 75W
DC DC CONVERTER 52V 100W
DC DC CONVERTER 52V 150W
DC DC CONVERTER 52V 200W
DC DC CONVERTER 52V 50W
DC DC CONVERTER 52V 75W
DC DC CONVERTER 6.5V 100W
DC DC CONVERTER 6.5V 150W
DC DC CONVERTER 6.5V 200W
DC DC CONVERTER 6.5V 50W
DC DC CONVERTER 7.5V 100W
DC DC CONVERTER 7.5V 150W
DC DC CONVERTER 7.5V 200W
DC DC CONVERTER 7.5V 50W
DC DC CONVERTER 7.5V 75W
DC DC CONVERTER 72V 150W
DC DC CONVERTER 72V 200W
DC DC CONVERTER 72V 50W
DC DC CONVERTER 72V 75W

<< Prev Next >>