Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ROTARY LIMIT SWITCHES
HONEYWELL SENSING & IOT
21CX4E -- SWITCHES - LIMIT SWITCHES
Honeywell Sensing & IoT
Switches - Limit Switches
21CX4E
Description
SWITCH SNAP ACT SPDTX4 15A 125V
Description
SWITCH SNAP ACT SPDTX4 15A 125V
Suppliers
Company
Product
Description
Supplier Links
Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Limit Switches
21CX4E
Switches - Limit Switches
21CX4E
SWITCH SNAP ACT SPDTX4 15A 125V
SWITCH SNAP ACT SPDTX4 15A 125V
Supplier's Site
Technical Specifications
Shenzhen Shengyu Electronics Technology Limited
Product Category
Rotary Limit Switches
Product Number
21CX4E
Product Name
Switches - Limit Switches
Switch Configuration
Single Pole, Double Throw (SPDT); SPDT x 4
Unlock Full Specs
to access all available technical data
Similar Products
BARTEC
Limit Switch
limit switch 1
Specs
Operating Temp
-31.67 to 29.44 C (-25 to 85 F)
Maximum Current Rating
2.5 amps
Maximum DC Voltage Rating
115 volts
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Electromechanical Limit Switch, Rotate From 11850 - 12150 Degrees
S9200A-G163-40
Specs
Switch Type
Electromechanical
Total Travel
11850 degrees
Operating Force
9.38 In-lbs (10.81 kg-cm)
View Details
Schmersal Inc.
Belt alignment switch - 441 belt alignment switch - T. 441-11Y-1224
Specs
Switch Type
Electromechanical
Normal State
Normally Open; Normally Closed
Connections
Screw Terminal; Screw terminals M20 x 1.5
View Details
Festo Corporation
Micro switch
S-3-BE-SW
View Details