Waldom Electronics Electrical and High Voltage Wire 14-210-9H63

Description
BARE COPPER CONDUCTOR MATERIAL 2 CONDUCTOR(S) 10 AWG CONDUCTOR SIZE 300 V VOLTAGE CLEAR INSULATION COLOR 500 FT SPOOL PACKAGING POWER-FLEX[T] BRAND APPLICATION SPEAKER SYSTEM CONDUCTOR CONSTRUCTION 413 STRANDS OF 36 AWG TEMPERATURE -20 TO 60 DEG C
Datasheet
Description
BARE COPPER CONDUCTOR MATERIAL 2 CONDUCTOR(S) 10 AWG CONDUCTOR SIZE 300 V VOLTAGE CLEAR INSULATION COLOR 500 FT SPOOL PACKAGING POWER-FLEX[T] BRAND APPLICATION SPEAKER SYSTEM CONDUCTOR CONSTRUCTION 413 STRANDS OF 36 AWG TEMPERATURE -20 TO 60 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical and High Voltage Wire - 14-210-9H63 - Waldom Electronics
Rockford, IL, USA
Electrical and High Voltage Wire
14-210-9H63
Electrical and High Voltage Wire 14-210-9H63
BARE COPPER CONDUCTOR MATERIAL 2 CONDUCTOR(S) 10 AWG CONDUCTOR SIZE 300 V VOLTAGE CLEAR INSULATION COLOR 500 FT SPOOL PACKAGING POWER-FLEX[T] BRAND APPLICATION SPEAKER SYSTEM CONDUCTOR CONSTRUCTION 413 STRANDS OF 36 AWG TEMPERATURE -20 TO 60 DEG C
  • BARE COPPER CONDUCTOR MATERIAL
  • 2 CONDUCTOR(S)
  • 10 AWG CONDUCTOR SIZE
  • 300 V VOLTAGE
  • CLEAR INSULATION COLOR
  • 500 FT SPOOL PACKAGING
  • POWER-FLEX[T] BRAND
  • APPLICATION SPEAKER SYSTEM
  • CONDUCTOR CONSTRUCTION 413 STRANDS OF 36 AWG
  • TEMPERATURE -20 TO 60 DEG C
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Electrical Power Wires
Product Number 14-210-9H63
Product Name Electrical and High Voltage Wire
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Instrumentation and Control (optional feature); Power Cable (optional feature); Multiconductor Cable (optional feature)
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details