30-9956 -- ELECTRICAL AND HIGH VOLTAGE WIRE
Waldom Electronics
Electrical and High Voltage Wire
30-9956
Description
4 CONDUCTOR(S)
24 AWG CONDUCTOR SIZE
BEIGE INSULATION COLOR
100 FT HANK PACKAGING
GC[T] BRAND
CONDUCTOR CONSTRUCTION SOLID
Description
4 CONDUCTOR(S)
24 AWG CONDUCTOR SIZE
BEIGE INSULATION COLOR
100 FT HANK PACKAGING
GC[T] BRAND
CONDUCTOR CONSTRUCTION SOLID
Datasheet
Suppliers
Electrical and High Voltage Wire
30-9956
4 CONDUCTOR(S)
24 AWG CONDUCTOR SIZE
BEIGE INSULATION COLOR
100 FT HANK PACKAGING
GC[T] BRAND
CONDUCTOR CONSTRUCTION SOLID
- 4 CONDUCTOR(S)
- 24 AWG CONDUCTOR SIZE
- BEIGE INSULATION COLOR
- 100 FT HANK PACKAGING
- GC[T] BRAND
- CONDUCTOR CONSTRUCTION SOLID
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Power Wires |
|
Product Number
|
30-9956 |
|
Product Name
|
Electrical and High Voltage Wire |
|
Number of Conductors
|
4 #
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Voltage
0.3000 kilovolts
Rated Amperage
30 amps
Rated Temperature
80 C (176 F)
View Details
2 suppliers
Product Type
Instrumentation and Control; Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Standards / Approvals
CSA Mark; UL Recognized Component Mark (US and Canadian); ISO; IEC
Cable Jacket
PTFE, PUR
View Details
Standards / Approvals
RoHS; UL Recognized Component Mark (US and Canadian)
Cable Length
100 to 1000 ft (305 to 3048 dm)
Rated Voltage
16 to 40 kilovolts
View Details
Cable Length
6.56 ft (20 dm)
Rated Voltage
5.4 kilovolts
Rated Temperature
-50 to 120 C (-58 to 248 F)
View Details