Waldom Electronics Electrical and High Voltage Wire 30-581

Description
BARE COPPER CONDUCTOR MATERIAL 2 CONDUCTOR(S) 10 AWG CONDUCTOR SIZE 300 V VOLTAGE CLEAR INSULATION COLOR 25 FT HANK PACKAGING POWER-FLEX[T] BRAND APPLICATION SPEAKER SYSTEM CONDUCTOR CONSTRUCTION 413 STRANDS OF 36 AWG TEMPERATURE -20 TO 60 DEG C
Datasheet
Description
BARE COPPER CONDUCTOR MATERIAL 2 CONDUCTOR(S) 10 AWG CONDUCTOR SIZE 300 V VOLTAGE CLEAR INSULATION COLOR 25 FT HANK PACKAGING POWER-FLEX[T] BRAND APPLICATION SPEAKER SYSTEM CONDUCTOR CONSTRUCTION 413 STRANDS OF 36 AWG TEMPERATURE -20 TO 60 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical and High Voltage Wire - 30-581 - Waldom Electronics
Rockford, IL, USA
Electrical and High Voltage Wire
30-581
Electrical and High Voltage Wire 30-581
BARE COPPER CONDUCTOR MATERIAL 2 CONDUCTOR(S) 10 AWG CONDUCTOR SIZE 300 V VOLTAGE CLEAR INSULATION COLOR 25 FT HANK PACKAGING POWER-FLEX[T] BRAND APPLICATION SPEAKER SYSTEM CONDUCTOR CONSTRUCTION 413 STRANDS OF 36 AWG TEMPERATURE -20 TO 60 DEG C
  • BARE COPPER CONDUCTOR MATERIAL
  • 2 CONDUCTOR(S)
  • 10 AWG CONDUCTOR SIZE
  • 300 V VOLTAGE
  • CLEAR INSULATION COLOR
  • 25 FT HANK PACKAGING
  • POWER-FLEX[T] BRAND
  • APPLICATION SPEAKER SYSTEM
  • CONDUCTOR CONSTRUCTION 413 STRANDS OF 36 AWG
  • TEMPERATURE -20 TO 60 DEG C
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Electrical Power Wires
Product Number 30-581
Product Name Electrical and High Voltage Wire
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Product Type Instrumentation and Control (optional feature)
Standards / Approvals USP Class VI; ISO
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
Pwr TwinBlade ™ - 10126974-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Rated Amperage 100 amps
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details