Waldom Electronics Electrical and High Voltage Wire 30-9933

Description
6 CONDUCTOR(S) 26 AWG CONDUCTOR SIZE IVORY INSULATION COLOR 100 FT HANK PACKAGING GC[T] BRAND CONDUCTOR CONSTRUCTION STRANDED USED ON TELEPHONE MODULAR PLUG
Datasheet
Description
6 CONDUCTOR(S) 26 AWG CONDUCTOR SIZE IVORY INSULATION COLOR 100 FT HANK PACKAGING GC[T] BRAND CONDUCTOR CONSTRUCTION STRANDED USED ON TELEPHONE MODULAR PLUG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical and High Voltage Wire - 30-9933 - Waldom Electronics
Rockford, IL, USA
Electrical and High Voltage Wire
30-9933
Electrical and High Voltage Wire 30-9933
6 CONDUCTOR(S) 26 AWG CONDUCTOR SIZE IVORY INSULATION COLOR 100 FT HANK PACKAGING GC[T] BRAND CONDUCTOR CONSTRUCTION STRANDED USED ON TELEPHONE MODULAR PLUG
  • 6 CONDUCTOR(S)
  • 26 AWG CONDUCTOR SIZE
  • IVORY INSULATION COLOR
  • 100 FT HANK PACKAGING
  • GC[T] BRAND
  • CONDUCTOR CONSTRUCTION STRANDED
  • USED ON TELEPHONE MODULAR PLUG
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Electrical Power Wires
Product Number 30-9933
Product Name Electrical and High Voltage Wire
Number of Conductors 6 #
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Instrumentation and Control; Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian); ISO; IEC
Cable Jacket PTFE, PUR
View Details
TPE Power Retractile Cords - 181 / 182 / 183 / 184 / 185 / 186 - BRIM Electronics, Inc.
Specs
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Cable Length 1 to 22 ft (3.05 to 67.06 dm)
Number of Conductors 2 to 10 #
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details