First Sensor AG Amplified Pressure Sensor HME

Description
The HME pressure sensors provide digital output signals via a SPI bus interface and utilize precision digital signal conditioning to achieve high accuracies. The sensors offer an increased media compatibility to measure gases and liquids. 5 V and 3 V supply versions are available. Very small DIP housings allow for space-saving PCB-mounting. All HME pressure sensors can be modified according to customer specific requirements. Typical applications include industrial, pneumatic and environmental controls, HVAC as well as analytical instruments.
Datasheet
Description
The HME pressure sensors provide digital output signals via a SPI bus interface and utilize precision digital signal conditioning to achieve high accuracies. The sensors offer an increased media compatibility to measure gases and liquids. 5 V and 3 V supply versions are available. Very small DIP housings allow for space-saving PCB-mounting. All HME pressure sensors can be modified according to customer specific requirements. Typical applications include industrial, pneumatic and environmental controls, HVAC as well as analytical instruments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amplified Pressure Sensor - HME - First Sensor AG
Berlin, Germany
Amplified Pressure Sensor
HME
Amplified Pressure Sensor HME
The HME pressure sensors provide digital output signals via a SPI bus interface and utilize precision digital signal conditioning to achieve high accuracies. The sensors offer an increased media compatibility to measure gases and liquids. 5 V and 3 V supply versions are available. Very small DIP housings allow for space-saving PCB-mounting. All HME pressure sensors can be modified according to customer specific requirements. Typical applications include industrial, pneumatic and environmental controls, HVAC as well as analytical instruments.

The HME pressure sensors provide digital output signals via a SPI bus interface and utilize precision digital signal conditioning to achieve high accuracies. The sensors offer an increased media compatibility to measure gases and liquids. 5 V and 3 V supply versions are available. Very small DIP housings allow for space-saving PCB-mounting. All HME pressure sensors can be modified according to customer specific requirements.

Typical applications include industrial, pneumatic and environmental controls, HVAC as well as analytical instruments.

Supplier's Site Datasheet
Pressure Sensor - HME - First Sensor AG
Berlin, Germany
Pressure Sensor
HME
Pressure Sensor HME
The HME pressure sensors provide digital output signals via a SPI bus interface and utilize precision digital signal conditioning to achieve high accuracies. The sensors offer an increased media compatibility to measure gases and liquids. 5 V and 3 V supply versions are available. Very small DIP housings allow for space-saving PCB-mounting. All HME pressure sensors can be modified according to customer specific requirements. Typical applications include industrial, pneumatic and environmental controls, HVAC as well as analytical instruments.

The HME pressure sensors provide digital output signals via a SPI bus interface and utilize precision digital signal conditioning to achieve high accuracies. The sensors offer an increased media compatibility to measure gases and liquids. 5 V and 3 V supply versions are available. Very small DIP housings allow for space-saving PCB-mounting. All HME pressure sensors can be modified according to customer specific requirements.

Typical applications include industrial, pneumatic and environmental controls, HVAC as well as analytical instruments.

Supplier's Site Datasheet

Technical Specifications

  First Sensor AG
Product Category Pressure Sensors
Product Number HME
Product Name Amplified Pressure Sensor
Device Category Sensor
Measurement Type Differential; Gauge
Media Liquid; Gas
Features Temperature Compensated
Working Pressure Range 1 to 150 psi (0.7038 to 106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Wind Differential Pressure - X-100CY-Q - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
PRESSURE TRANSDUCERS WITH TEMPERATURE -  - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Features Temperature Output
View Details
Pressure sensors & Load sensors - Pressure sensors - ABS5 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Absolute
Signal Output Digital
View Details