First Sensor AG Sensor for Volumetric Flow Measurement LME

Description
The LME differential low pressure sensors are based on thermal flow measurement of gas through a micro-flow channel integrated within the sensor chip. The innovative LME technology features superior sensitivity especially for ultra low pressures. The extremely low gas flow through the sensor ensures high immunity to dust contamination, humidity and long tubing compared to other flow-based pressure sensors. The low profile sensors of the LME series feature a total height of only 9 mm including pressure ports and allow for flexible direct manifold assemblies. Further, the SMT devices are highly versatile to fit to custom adaptors for application-specific mounting requirements. Typical applications include medical devices, HVAC and instrumentation.
Datasheet
Description
The LME differential low pressure sensors are based on thermal flow measurement of gas through a micro-flow channel integrated within the sensor chip. The innovative LME technology features superior sensitivity especially for ultra low pressures. The extremely low gas flow through the sensor ensures high immunity to dust contamination, humidity and long tubing compared to other flow-based pressure sensors. The low profile sensors of the LME series feature a total height of only 9 mm including pressure ports and allow for flexible direct manifold assemblies. Further, the SMT devices are highly versatile to fit to custom adaptors for application-specific mounting requirements. Typical applications include medical devices, HVAC and instrumentation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor for Volumetric Flow Measurement - LME - First Sensor AG
Berlin, Germany
Sensor for Volumetric Flow Measurement
LME
Sensor for Volumetric Flow Measurement LME
The LME differential low pressure sensors are based on thermal flow measurement of gas through a micro-flow channel integrated within the sensor chip. The innovative LME technology features superior sensitivity especially for ultra low pressures. The extremely low gas flow through the sensor ensures high immunity to dust contamination, humidity and long tubing compared to other flow-based pressure sensors. The low profile sensors of the LME series feature a total height of only 9 mm including pressure ports and allow for flexible direct manifold assemblies. Further, the SMT devices are highly versatile to fit to custom adaptors for application-specific mounting requirements. Typical applications include medical devices, HVAC and instrumentation.

The LME differential low pressure sensors are based on thermal flow measurement of gas through a micro-flow channel integrated within the sensor chip. The innovative LME technology features superior sensitivity especially for ultra low pressures. The extremely low gas flow through the sensor ensures high immunity to dust contamination, humidity and long tubing compared to other flow-based pressure sensors. The low profile sensors of the LME series feature a total height of only 9 mm including pressure ports and allow for flexible direct manifold assemblies. Further, the SMT devices are highly versatile to fit to custom adaptors for application-specific mounting requirements.

Typical applications include medical devices, HVAC and instrumentation.

Supplier's Site Datasheet
Amplified Pressure Sensor - LME - First Sensor AG
Berlin, Germany
Amplified Pressure Sensor
LME
Amplified Pressure Sensor LME
The LME differential low pressure sensors are based on thermal flow measurement of gas through a micro-flow channel integrated within the sensor chip. The innovative LME technology features superior sensitivity especially for ultra low pressures. The extremely low gas flow through the sensor ensures high immunity to dust contamination, humidity and long tubing compared to other flow-based pressure sensors. The low profile sensors of the LME series feature a total height of only 9 mm including pressure ports and allow for flexible direct manifold assemblies. Further, the SMT devices are highly versatile to fit to custom adaptors for application-specific mounting requirements. Typical applications include medical devices, HVAC and instrumentation.

The LME differential low pressure sensors are based on thermal flow measurement of gas through a micro-flow channel integrated within the sensor chip. The innovative LME technology features superior sensitivity especially for ultra low pressures. The extremely low gas flow through the sensor ensures high immunity to dust contamination, humidity and long tubing compared to other flow-based pressure sensors. The low profile sensors of the LME series feature a total height of only 9 mm including pressure ports and allow for flexible direct manifold assemblies. Further, the SMT devices are highly versatile to fit to custom adaptors for application-specific mounting requirements.

Typical applications include medical devices, HVAC and instrumentation.

Supplier's Site Datasheet

Technical Specifications

  First Sensor AG
Product Category Pressure Sensors
Product Number LME
Product Name Sensor for Volumetric Flow Measurement
Device Category Sensor
Measurement Type Differential
Media Gas
Features Temperature Compensated
Working Pressure Range 0.0036 to 0.3626 psi (0.0026 to 0.2552 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure measuring cells - PKD18-511 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Gauge, Absolute
Signal Output Analog Voltage; Unamplified, Analogue
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
MP Constant Voltage - MPT40 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Media Isolated Pressure Sensors - 1007141-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Absolute
Working Pressure Range 102 psi (71.45 m H2O)
View Details